The OP-77AZ/883 from Analog Devices Inc. is a high-precision operational amplifier that delivers exceptional accuracy and stability. It is part of the OP-77 series, designed for applications requiring low offset voltage, low noise, and low drift. This operational amplifier is characterized by a combination of high precision with low power consumption, making it an ideal choice for high-performance instrumentation, data acquisition systems, and precision controls.
The OP-77AZ/883 features a very low offset voltage of 25 µV max at room temperature and a low drift over temperature, typically 0.6 µV/°C, ensuring consistent performance across a wide range of operating conditions. Its low noise characteristics, with a noise voltage density of 3 nV/√Hz at 1 kHz, make it suitable for sensitive applications where signal integrity is paramount.
With its fast settling time and high gain bandwidth product, the OP-77AZ/883 can handle fast signals and maintain high accuracy. The device also boasts a high open-loop gain, which allows for a wide range of closed-loop gains without compromising stability. The operational amplifier operates over a supply range of ±3 V to ±18 V, providing flexibility in various circuit designs.
The OP-77AZ/883 is available in a hermetically sealed ceramic DIP package, which ensures reliable performance even in harsh environments. This packaging, combined with the operational amplifier's inherent robustness, makes it suitable for military and aerospace applications, as well as other critical systems where reliability is non-negotiable.
In summary, the OP-77AZ/883 from Analog Devices Inc. is a top-tier operational amplifier that offers a rare blend of precision, stability, and low power consumption. It is a compelling choice for designers who need the utmost accuracy and reliability in their analog circuitry.