EN
  • EN
  • DE

MLT04GSZ-RL

Part No MLT04GSZ-RL
Manufacturer Analog Devices Inc.
Catalog OEM Parts (M - N)
Description IC Multiplier 4CH Quad 18SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC W
Dual Supply Voltage 5 V
Lead Free Yes
Max Dual Supply Voltage 5.25 V
Min Dual Supply Voltage 4.75 V
Mount Surface Mount
Number of Elements 4
Number of Pins 18
Packaging Tape and Reel
RoHS Compliant
Win Source Part Number 985482-MLT04GSZ-RL
Categories OEM Parts(M-N)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MLT04GSZ-RL CAD Model

Description

The MLT04GSZ-RL, a cutting-edge precision instrumentation amplifier from Analog Devices Inc., is designed to cater to a wide array of applications requiring high accuracy and stability. This device stands out in the market for its exceptional performance in terms of both linearity and temperature drift, making it an ideal choice for critical signal processing tasks in medical, industrial, and automation technologies.

Key Features

  • High Precision: The MLT04GSZ-RL boasts a remarkable level of precision, ensuring that signal amplification is accurate and consistent, which is crucial for sensitive applications.
  • Low Noise: With its low noise characteristics, it minimizes signal distortion, thus preserving the integrity of the original signal for high-fidelity processing.
  • Low Drift: Temperature-related drift is significantly reduced in this device, which is essential for applications that operate over a wide temperature range or require long-term stability.
  • Versatile Input Range: It accommodates a broad input range, providing flexibility in interfacing with various types of sensors and input signals.
  • Robust Output Stage: The output stage is capable of driving heavy loads, making it suitable for both high-impedance and low-impedance applications.

Applications

The MLT04GSZ-RL is adept at handling tasks that demand precision and reliability. It is commonly used in:

  • Medical instrumentation such as ECG and EEG machines
  • Data acquisition systems requiring high accuracy
  • Industrial process controls and automation systems
  • Strain gauge and pressure sensor amplifiers
  • Scientific measurement equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the MLT04GSZ-RL is no exception. It is manufactured using state-of-the-art processes that ensure high reliability and performance consistency. The device is available in a robust package that is designed to withstand harsh environmental conditions, assuring longevity and durability in various application settings.

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
Omron
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
Switch, Rotary, Kink, 10X10, 16 Pos, 3X3
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HDR .050" 5POS / Connector Header Through Hole 5 position 0.050" (1.27mm)
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess