EN
  • EN
  • DE

OP400GSZ-REEL7

Part No OP400GSZ-REEL7
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1720+
Reference case SOP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 725813-OP400GSZ-REEL7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OP400GSZ-REEL7 CAD Model

Description

The OP400GSZ-REEL7 is a high-performance operational amplifier designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This device is part of the OP400 series, which is renowned for its low offset voltage and drift over time and temperature, making it an excellent choice for precision applications.

Key Features

  • Low Offset Voltage: The OP400GSZ-REEL7 boasts a very low input offset voltage, which is crucial for applications requiring high accuracy and precision.
  • Low Drift: With minimal drift over time and temperature variations, this operational amplifier ensures consistent performance and reliability in a wide range of conditions.
  • Low Noise: This device features low noise operation, making it suitable for sensitive applications such as audio processing and instrumentation.
  • Quad Configuration: The OP400GSZ-REEL7 contains four independent op-amps in a single package, offering design flexibility and space-saving advantages.
  • Wide Supply Range: It operates with a wide supply voltage range, accommodating various power supply specifications and enabling use in diverse applications.
  • High Gain Bandwidth Product: The high gain bandwidth product ensures that the amplifier can handle a wide range of frequencies without compromising gain.

Applications

The OP400GSZ-REEL7 is versatile and can be used in multiple applications across different industries. Some of the common applications include:

  • Precision instrumentation
  • Data acquisition systems
  • Active filters
  • Audio processing
  • Medical equipment
  • Industrial controls

Product Packaging

This operational amplifier comes in a surface-mount package and is supplied on a reel, designated by the "REEL7" suffix in the product name. The reel packaging facilitates automated assembly processes, making it ideal for high-volume production environments.

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The OP400GSZ-REEL7 is designed to meet stringent quality standards, ensuring reliable operation and longevity in critical applications.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0752 $56.3008
9+ $11.5489 $103.9401
14+ $11.1880 $156.6320
19+ $10.8271 $205.7149
24+ $10.4662 $251.1888
32+ $9.3835 $300.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,750 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess