EN
  • EN
  • DE

OP97FSZ-REEL7

Part No OP97FSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 900KHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 0.2 V/μs
-3db Bandwidth 900kHz
Current - Input Bias 30pA
Voltage - Input Offset 30μV
Operating Supply Current 380μA
Supply Voltage - Operating ±2 V to 20 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 025951-OP97FSZ-REEL7
Family Name OP97
Introduction Date December 01, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OP97FSZ-REEL7 CAD Model

Description

The OP97FSZ-REEL7 is a high-precision monolithic operational amplifier brought to you by Analog Devices Inc., a renowned leader in the semiconductor industry. This operational amplifier (op-amp) is part of the OP97 series, which is recognized for its low noise and low input bias current, making it an ideal choice for high-performance applications where accuracy is paramount.

Key Features

  • Low Offset Voltage: The OP97FSZ-REEL7 boasts an ultra-low offset voltage, ensuring signal integrity and reducing the need for external calibration.
  • Low Input Bias Current: With its low input bias current, this op-amp minimizes errors in applications with high source impedances, enhancing the performance of the overall circuit.
  • High Gain Bandwidth Product: The device features a high gain bandwidth product, enabling it to maintain its performance over a wide range of frequencies.
  • Stable with Capacitive Loads: The OP97FSZ-REEL7 is designed to be stable when driving capacitive loads, which is essential for applications such as sample-and-hold circuits and analog filters.
  • Single-Supply Operation: It is capable of operating from a single supply, simplifying power supply design and making it suitable for battery-powered devices.

Applications

The OP97FSZ-REEL7 is versatile and can be used in a wide array of applications. Its precision characteristics make it an excellent choice for:

  • Instrumentation amplifiers
  • Precision filters
  • Data acquisition systems
  • Medical equipment
  • Strain gauge amplifiers
  • Thermocouple amplifiers

Packaging and Availability

The OP97FSZ-REEL7 comes in a convenient surface-mount package and is available in reel packaging, making it suitable for automated assembly processes. This packaging option is designed for high-volume production, ensuring a steady supply for manufacturing needs.

Conclusion

With its exceptional precision and stability, the OP97FSZ-REEL7 from Analog Devices Inc. stands out as an exemplary component for designers seeking to enhance the performance of their analog circuits. Its robust feature set and wide applicability make it a go-to op-amp for those who require reliability and accuracy in their electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3293 $53.2930
21+ $4.9920 $104.8320
32+ $4.8233 $154.3456
45+ $4.4860 $201.8700
58+ $4.3174 $250.4092
73+ $4.1488 $302.8624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,670 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess