EN
  • EN
  • DE

TMP35G

Part No TMP35G
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description LOW VOLTAGE TEMPERATURE SENSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Analog Devices Inc.
Series Automotive
Package Bulk
Product Status Active
Sensor Type Analog, Local
Sensing Temperature - Local 10°C ~ 125°C
Output Type Analog Voltage
Voltage - Supply 2.7V ~ 5.5V
Resolution 10mV/°C
Features Shutdown Mode
Accuracy - Highest (Lowest) ±3°C (±4°C)
Test Condition 25°C (10°C ~ 125°C)
Temperature Range - Operating -55°C ~ 150°C
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 849180-TMP35G
Ultra Librarian 3D Model Ultra Librarian TMP35G CAD Model

Description

The TMP35G is a precision centigrade temperature sensor manufactured by Analog Devices Inc., designed to provide a direct Celsius (Centigrade) temperature reading without requiring any external calibration. This sensor offers a linear temperature scale with a specified accuracy of ±1°C at +25°C and ±2°C over the −40°C to +100°C temperature range. Its versatility and ease of use make it an ideal choice for a wide array of temperature sensing applications.

Key Features

  • Linear Temperature Output: The TMP35G provides a linear output proportional to the Celsius temperature, with a scale factor of 10 mV/°C, allowing for easy integration with reading circuits and microcontrollers.
  • Low Operating Voltage: It operates at a supply voltage from 2.7 V to 5.5 V, making it suitable for battery-powered devices and low voltage applications.
  • Low Current Consumption: The device has a quiescent current of less than 50 µA, which minimizes self-heating and makes it ideal for power-sensitive applications.
  • Wide Temperature Range: The TMP35G is capable of measuring temperatures from −40°C to +125°C, providing reliable performance for a broad range of environments.
  • No External Calibration: The sensor is factory-calibrated and does not require additional components or calibration, simplifying design and reducing system costs.
  • Stable with Capacitive Loads: The output of the TMP35G is stable with capacitive loads, ensuring reliable operation even with long cable runs.

Applications

The TMP35G is utilized in various applications that require simple, precise temperature monitoring. It is commonly found in environmental controls, HVAC systems, medical and scientific instrumentation, battery management systems, and other electronics that need to monitor thermal conditions accurately.

Conclusion

Analog Devices Inc.'s TMP35G temperature sensor stands out for its ease of use, accuracy, and low power consumption. It is a robust solution for developers looking to integrate temperature sensing capabilities into their projects without the complexity of additional calibration or advanced circuitry. The TMP35G's ability to deliver precise temperature readings across a wide range makes it a versatile and reliable component for a multitude of temperature monitoring applications.

You May Also Be Interested in

Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8VSSOP
Lowest to $2.8264
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Lowest to $6.5283
Analog Devices Inc.
Serial Digital Output Thermometers | SENSOR DIGITAL -40C-100C TO92-3
Lowest to $2.7390
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23
Lowest to $6.1120
Texas Instruments
±1°C TEMPERATURE SENSOR with Series-R, η-Factor, and Automatic Beta Compensation
Lowest to $0.7612
Analog Devices Inc.
SENSOR DIGITAL -40C-120C 16QSOP
Lowest to $5.2271
Maxim Integrated
12-Bit Plus Sign Temperature Sensors with SMBus/I2C-Compatible Serial Interface | SENSOR DIGITAL -55C-150C 8SOIC
Need more? Email Us
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Need more? Email Us
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16SOIC
Lowest to $18.4546

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,710 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess