The TMP35GS from Analog Devices Inc. is a precision centigrade temperature sensor that offers a linear voltage output directly proportional to the Celsius (Centigrade) temperature. This low voltage temperature sensor provides a typical accuracy of ±1°C without the need for external calibration. The TMP35GS is designed to provide a cost-effective solution for applications that require temperature monitoring without the complexity of a digital temperature sensor.
Key Features
- Linear Temperature Sensing: The TMP35GS provides a linear temperature proportional voltage output, making it easy to integrate into a wide range of systems.
- Low Operating Voltage: It operates at a supply voltage as low as 2.7V, making it ideal for battery-powered devices.
- Low Self-Heating: The sensor exhibits an exceptionally low self-heating effect, less than 0.1°C in still air, which ensures accurate and consistent readings.
- No External Calibration: The device is factory-calibrated and does not require any additional calibration, simplifying the design process.
- Wide Temperature Range: The TMP35GS is capable of measuring temperatures from -40°C to +125°C, covering a broad spectrum of environmental conditions.
- Analog Output: The analog output simplifies interfacing with readout or control circuitry, potentially reducing component count and system complexity.
Applications
The TMP35GS is versatile and can be used in numerous applications including:
- Environmental control systems
- Thermal protection and management in electronic systems
- Battery management
- HVAC systems
- Medical and scientific instrumentation
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
2.7V to 5.5V |
| Output Voltage Scaling |
10 mV/°C |
| Accuracy |
±1°C (typical) |
| Operating Temperature Range |
-40°C to +125°C |
The TMP35GS temperature sensor from Analog Devices Inc. is an exceptional choice for designers who require a simple, cost-effective solution for temperature monitoring with the assurance of high accuracy and reliability.