EN
  • EN
  • DE
  • IT

APA3002

Part No APA3002
Manufacturer Anpec
Catalog Hard To Find
Description 12W Stereo Class-D Audio Power Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 1146279-APA3002
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APA3002 CAD Model

Description

The APA3002 is a stereo, filter-free Class-D audio amplifier designed by Anpec Electronics. It is specifically tailored for portable applications where high-quality audio reproduction and power efficiency are critical. Its key features include low THD+N, integrated protection circuitry, and minimal external components, making it an excellent choice for mobile devices, portable media players, and other battery-powered systems.

Applications

  • Portable Media Players: Provides amplified audio output for MP3 players and other portable media devices.
  • Mobile Phones: Integrated into smartphones to deliver enhanced audio performance through the built-in speakers.
  • Tablets: Used in tablet devices for clear and loud audio reproduction.
  • Laptop Computers: Used to enhance audio quality from built-in speakers in laptops.
  • USB Speakers: Powers the audio output for small USB-powered speaker systems.

Features

  • Stereo Class-D Amplifier: Offers efficient stereo audio amplification with minimal power consumption.
  • Filter-Free Modulation: Eliminates the need for external LC filters, reducing BOM cost and board space.
  • Low THD+N: Delivers high-fidelity audio with minimal distortion and noise.
  • Integrated Protection: Features over-current, over-temperature, and short-circuit protection.
  • Adjustable Gain: Allows for gain adjustment through external resistors.

Benefits

  • Extended Battery Life: High efficiency minimizes power consumption, resulting in longer battery life for portable devices.
  • Improved Audio Quality: Low THD+N provides clear and accurate audio reproduction.
  • Reduced System Cost: Filter-free modulation reduces the number of external components required.
  • Enhanced Reliability: Integrated protection circuits safeguard the device from potential damage.
  • Simplified Design: Requires minimal external components, simplifying circuit design and layout.

Additional Details

The APA3002 typically operates from a supply voltage of 2.5V to 5.5V. It delivers power output of up to 3W per channel into a 4Ω load with low total harmonic distortion plus noise (THD+N). The shutdown function minimizes the quiescent current during idle periods, contributing to longer battery life. The gain can be configured externally by selecting appropriate feedback resistors. The device is typically available in space-saving packages like QFN.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess