EN
  • EN
  • DE

APL3524QBI-TRG

Part No APL3524QBI-TRG
Manufacturer Anpec
Catalog Miscellaneous
Description USB Charging Port Power Switch and Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817544-APL3524QBI-TRG
Ultra Librarian 3D Model Ultra Librarian APL3524QBI-TRG CAD Model

Description

The APL3524QBI-TRG is a dual channel, current-mode, step-down DC-DC converter designed by Anpec Electronics. It's engineered to efficiently convert a higher DC voltage to a lower DC voltage, making it suitable for a wide range of applications requiring efficient power management. The dual-channel configuration allows it to power two separate loads simultaneously, offering a compact and versatile power solution.

Applications:

  • Notebook Computers
  • LCD Monitors
  • Set-Top Boxes
  • Networking Equipment
  • Solid State Drives (SSDs)

Features:

  • Dual Channel Output: Powers two independent loads.
  • Current-Mode Control: Provides excellent line and load regulation.
  • High Efficiency: Minimizes power loss during conversion.
  • Adjustable Switching Frequency: Allows optimization for efficiency or size.
  • Overcurrent Protection (OCP): Protects the converter and load from excessive current.
  • Overvoltage Protection (OVP): Protects the load from excessive voltage.
  • Thermal Shutdown Protection: Prevents damage from overheating.
  • Enable/Disable Control: Allows for easy power sequencing.

Benefits:

  • Compact Solution: Dual-channel design saves board space.
  • High Efficiency: Reduces power consumption and heat generation.
  • Stable Power Supply: Provides regulated output voltage for sensitive components.
  • Protection Features: Ensures reliable operation and protects against damage.
  • Flexibility: Adjustable parameters allow for customization to specific application requirements.

The APL3524QBI-TRG is well-suited for applications demanding efficient and reliable power conversion in a small form factor. Its dual-channel capability makes it a convenient choice for systems requiring multiple voltage rails. The various protection features ensure robust operation and prevent damage from common fault conditions. This DC-DC converter provides a balance of performance, efficiency, and protection, making it a valuable component in modern electronic devices.

You May Also Be Interested in

Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,034 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess