EN
  • EN
  • DE

APL5301

Part No APL5301
Manufacturer Anpec
Catalog Hard To Find
Description Low IQ, Low Dropout 300mA Fixed Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 1146383-APL5301
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APL5301 CAD Model

Description

The APL5301 is a low dropout (LDO) linear regulator manufactured by Anpec Electronics. It's designed to provide a stable and efficient voltage supply for a variety of electronic devices.

Applications

  • Portable Electronics: Powering microcontrollers and other components in devices like smartphones, tablets, and wearables.
  • Battery-Powered Devices: Providing a regulated voltage supply for battery-operated systems.
  • Post-Regulation: Cleaning up voltage rails in systems with switching power supplies.
  • Audio Devices: Powering sensitive audio circuits requiring low noise.

Features

  • Low Dropout Voltage: Operates with a very small difference between the input and output voltage, maximizing efficiency, especially when the battery voltage is low.
  • Low Quiescent Current: Consumes minimal current when no load is present, extending battery life.
  • Stable with Ceramic Capacitors: Designed to be stable with small ceramic output capacitors, reducing the overall size and cost of the solution.
  • Overcurrent Protection: Includes built-in protection against short circuits and overloads, preventing damage to the regulator and the load.
  • Thermal Shutdown Protection: Shuts down the regulator if the temperature exceeds a safe limit, protecting it from overheating.

Benefits

  • Extended Battery Life: Low quiescent current and low dropout voltage contribute to longer battery life in portable devices.
  • Stable Voltage Supply: Provides a consistent and reliable voltage supply, ensuring stable operation of the powered device.
  • Small Solution Size: Stable with ceramic capacitors, allowing for a compact and cost-effective design.
  • Robust Protection: Overcurrent and thermal shutdown protection enhance reliability and prevent damage.
  • Improved System Performance: Clean and stable voltage supply improves the performance and reliability of the overall system.

Additional Details

The APL5301 typically comes in a small surface-mount package, such as SOT-23 or similar. It's available in various fixed output voltages, such as 3.3V, 2.8V, and 1.8V, as well as adjustable versions. It's important to consult the datasheet for specific input voltage ranges, output current capabilities, and thermal characteristics. Proper layout techniques, including adequate grounding and bypass capacitors, are essential for optimal performance. The APL5301 is often used in conjunction with microcontrollers, sensors, and other low-power components.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess