Products specifications

Category Switches>Accessories - Boots, Seals
Mfr APEM Inc.
Series IP
Package Bulk
Type O-Ring
For Use With/Related Products IP Series
Thread Size M12
Color Black
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8160
Other Names IP0007,679-1902
Standard Package 25
Win Source Part Number 971284-IP0207
Ultra Librarian 3D Model Ultra Librarian IP0207 CAD Model

Description

The IP0207 is an O-ring type seal from the IP series by APEM Inc. The seal is black in color and is designed for use with IP series products. The seal is packaged in bulk and has a standard package of 25. The seal features M12 thread size and is ECCN EAR99 compliant. The seal is suitable for use in switches>accessories - boots, seals category.

You May Also Be Interested in

NKK Switches
BARRIER CENTER POLY UB2 SERIES
Need more? Email Us
ECAD model for AT4144
Honeywell
KEY 90DEG GKE & GKM SERIES
Need more? Email Us
ECAD model for GKZ52M
Carling Technologies
Switch Access Rocker Switch
Need more? Email Us
ECAD model for VTLA7CC52-100
Omron
Limit switch, General Purpose, ADJ. Roller Lever, SS, 150 mm Radius, D4A Series
Need more? Email Us
ECAD model for D4A-D00
NKK Switches
SW KEY TUBULAR HIGH SECURITY #09
Need more? Email Us
ECAD model for AT4152-009
E-SWITCH
COVER RUBBER FOR KO SRS SWITCH
Need more? Email Us
ECAD model for KOC1
G15
TE Connectivity
GUARD PB 15/32\
Need more? Email Us
ECAD model for G15
NKK Switches
SK PANEL MOUNT KEYLOCK KEY
Need more? Email Us
ECAD model for AT4124-007
NKK Switches
SHROUD RND BK FOR MB20/SCB SER
Need more? Email Us
ECAD model for AT455A

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention