EN
  • EN
  • DE

VTLA7CC52-100

Part No VTLA7CC52-100
Manufacturer Carling Technologies
Catalog Switches Accessories
Description Switch Access Rocker Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1051429-VTLA7CC52-100
Categories Switches Accessories
Manufacturer Carling Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VTLA7CC52-100 CAD Model

Description

The Carling Technologies VTLA7CC52-100 is a versatile and reliable rocker switch designed for a wide range of applications. This switch offers robust performance and durability, making it suitable for demanding environments. Its design ensures ease of use and installation, providing a dependable solution for controlling electrical circuits.

Applications:

  • Marine applications (boats, yachts)
  • Automotive dashboards and control panels
  • Industrial machinery and equipment
  • Power tools and appliances
  • Generator control panels
  • Any application requiring a durable and reliable rocker switch

Features:

  • Rocker Actuator: Easy-to-use rocker actuator for simple on/off control.
  • Durable Construction: High-quality materials ensure long-lasting performance and reliability.
  • High Current Capacity: Designed to handle high current loads, making it suitable for various applications.
  • Multiple Terminal Options: Available with various terminal options for flexible wiring configurations.
  • Sealed Construction: Provides protection against dust and moisture, enhancing durability.

Benefits:

  • Reliable Performance: Ensures consistent and reliable switching performance.
  • Long Lifespan: Durable construction extends the lifespan of the switch, reducing the need for replacements.
  • Easy to Install: Simple design allows for quick and easy installation.
  • Versatile Use: Suitable for a wide range of applications, offering flexibility in design.
  • Enhanced Safety: Provides a secure and reliable switching mechanism, enhancing safety.

The VTLA7CC52-100 rocker switch from Carling Technologies is a dependable component for controlling electrical circuits in diverse environments. Its robust construction, ease of use, and versatile applications make it a valuable addition to any project requiring a durable and reliable switching solution. This switch offers consistent performance and enhanced safety, ensuring the smooth operation of electrical systems.

You May Also Be Interested in

TE Connectivity
KNOB KNURLED 0.250" METAL / Knurled, Straight Knob 0.250" (6.35mm) Shaft with No Indicator Metal Black
Need more? Email Us
TE Connectivity
CAP PUSHBUTTON ROUND RED / Round, Concave Pushbutton Switch Cap Red Snap Fit
Need more? Email Us
Dongguan City Kaihua Electronics
70,000,000 Cycles Silver Switch 2 40gf@±10gf Through Hole Pushbutton Switches RoHS
Lowest to $0.7915
SUNGMUN ELECTRONICS
Applicable to only ‘E' Type Actuators/Should be mounted after soldering
Need more? Email Us
Apem Inc.
16MM HALO BLACK BODY TINTED LENS / LED Panel Indicator Green Clear 12V ~ 26.4V 4.2 ~ 20mA Wire Leads - 7.87" (200.00mm)
Need more? Email Us
C&K Components
CAP TACTILE ROUND CLEAR / Round Tactile Switch Cap Clear Snap Fit
Need more? Email Us
SUNGMUN ELECTRONICS
Applicable to only ‘E' Type Actuators/Should be mounted after soldering
Need more? Email Us
Omron
3 X 30 Plastite Screws
Need more? Email Us
Carling Technologies
Switch Access Rocker Switch
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess