Products specifications Report Issue?

Manufacturer API Technologies Corp
Win Source Part Number 1175107-FP5150
Manufacturer Homepage www.apitech.com/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FP5150 CAD Model

Description

The API Technologies Corp 1175107-FP5150 is a medium popularity device with a sufficient supply and demand status. The manufacturer homepage is www.apitech.com/.

You May Also Be Interested in

Panasonic
CAP FILM 1UF 10% 450VDC RADIAL
Need more? Email Us
ECAD model for ECW-FD2W105KB
EPCOS (TDK)
CAP FILM 1100UF 10% 1.1KVDC RAD
Need more? Email Us
ECAD model for B25620B1118K103
Kemet
CAP FILM 40UF 5% 400VDC RADIAL
Need more? Email Us
ECAD model for C4ATFBW5400A3NJ
AVX Corp/Kyocera Corp
CAP FILM 275UF 10% 500VDC RADIAL
Need more? Email Us
ECAD model for FFVI6J2756KJE
WIMA
DC-LINK MKP 5 114.0 uF 900 VDC 5
Need more? Email Us
ECAD model for DCP5N06114D100KS00
Kemet
CAP FILM 2.2UF 5% 63VDC RADIAL
Lowest to $0.9782
ECAD model for R60DF4220506AJ
Cornell Dubilier Knowles
CAP FILM 0.22UF 10% 400VDC AXIAL
Need more? Email Us
ECAD model for WMF4P22K-F
Kemet
CAP FILM 0.1UF 10% 400VDC RAD
Need more? Email Us
ECAD model for R60MF3100AA6AK
Cornell Dubilier Knowles
CAP FILM 800UF 10% 900VDC RADIAL
Need more? Email Us
ECAD model for 947D801K901BLMSN

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention