EN
  • EN
  • DE

AR6302G-AL1B-R

Part No AR6302G-AL1B-R
Manufacturer Atheros
Catalog HOT - SALES and EOL Components (0 - A)
Description Low-power Wi-Fi and Bluetooth chip
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atheros
Win Source Part Number 224785-AR6302G-AL1B-R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AR6302G-AL1B-R CAD Model

Description

Atheros AR6302G-AL1B-R Description

The Atheros AR6302G-AL1B-R is a low-power, high-performance single-chip system (SoC) designed for wireless networking applications. It is based on the Atheros MIPS32 4KEc processor and integrates a variety of peripherals, including a 2.4 GHz/5 GHz 802.11n/ac radio, a Gigabit Ethernet MAC/PHY, and a USB 2.0 controller. The AR6302G-AL1B-R is also equipped with a hardware security engine that provides support for WPA/WPA2 encryption and other security protocols.

The AR6302G-AL1B-R is ideal for a wide range of wireless networking applications, including:

  • Access points
  • Routers
  • Range extenders
  • Bridges
  • Media converters
  • Wireless IP cameras
  • Home automation devices

The AR6302G-AL1B-R is available in a variety of package options, including QFN56 and LGA78. It is also RoHS compliant and lead-free.

Features

  • Single-chip system (SoC) with integrated 2.4 GHz/5 GHz 802.11n/ac radio, Gigabit Ethernet MAC/PHY, and USB 2.0 controller
  • MIPS32 4KEc processor with up to 400 MHz clock speed
  • Hardware security engine with support for WPA/WPA2 encryption and other security protocols
  • Low power consumption
  • RoHS compliant and lead-free

Benefits

  • The AR6302G-AL1B-R provides a complete solution for wireless networking applications, reducing the need for external components and simplifying system design.
  • The AR6302G-AL1B-R's low power consumption makes it ideal for battery-powered devices.
  • The AR6302G-AL1B-R's hardware security engine provides robust security for wireless networks.

Applications

  • Access points
  • Routers
  • Range extenders
  • Bridges
  • Media converters
  • Wireless IP cameras
  • Home automation devices

Usage Examples

  • The AR6302G-AL1B-R can be used to create a high-performance wireless access point for a small office or home.
  • The AR6302G-AL1B-R can be used to create a dual-band router for a home network.
  • The AR6302G-AL1B-R can be used to create a range extender to extend the coverage of a wireless network.
  • The AR6302G-AL1B-R can be used to create a bridge to connect two wireless networks together.
  • The AR6302G-AL1B-R can be used to create a media converter to convert between Ethernet and fiber optic signals.
  • The AR6302G-AL1B-R can be used to create a wireless IP camera for home security or surveillance.
  • The AR6302G-AL1B-R can be used to create a home automation device for controlling lights, appliances, and other devices in the home.

Conclusion

The Atheros AR6302G-AL1B-R is a versatile and powerful SoC for wireless networking applications. It is ideal for a wide range of devices, from access points and routers to range extenders and home automation devices. The AR6302G-AL1B-R's low power consumption, high performance, and robust security features make it a great choice for any wireless networking application.

You May Also Be Interested in

WUXI i-CORE Electronics Co., Ltd.
Standard (General Purpose) Amplifier 2 Circuit SOP-8
Lowest to $0.0455
Shenzhen OCX Semiconductor Co., Ltd.
Buck Switching Regulator IC Adjustable 1 Output 600mA SOT-23-6
Lowest to $0.0880
G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.6V~3.2V 0603
Lowest to $0.0110
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Guangdong Fenghua Advanced Technology
1uF ±20% 16V Ceramic Capacitor X5R 0603
Lowest to $0.0077

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess