EN
  • EN
  • DE

AT25DF041A

Part No AT25DF041A
Manufacturer Atmel
Catalog END - OF - LIFE
Description 4-megabit 2.7-volt Only Serial Firmware DataFlash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Atmel
Win Source Part Number 1147977-AT25DF041A
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT25DF041A CAD Model

Description

The AT25DF041A is a 4-Mbit serial Flash memory device from Atmel (now Microchip Technology). It features a Serial Peripheral Interface (SPI) for communication, offering a flexible and efficient solution for non-volatile data storage in embedded systems. This memory is organized as 512 Kbytes and is designed for a wide range of applications requiring reliable storage and fast access times.

Applications

  • Storing firmware in embedded systems
  • Storing configuration data in industrial equipment
  • Data logging in data acquisition systems
  • Storing audio or image data in consumer electronics
  • Boot code storage for microcontrollers

Features

  • SPI interface: Compatible with standard SPI protocols.
  • 4-Mbit Flash Memory: Organized as 512 Kbytes.
  • Wide voltage operation: Operates from 2.7V to 3.6V.
  • High-speed operation: Supports SPI clock frequencies up to 85 MHz.
  • Sector erase capability: Allows for efficient data management.
  • Page program: Enables fast data writing.
  • Write protect feature: Prevents accidental data corruption.
  • High reliability: Endurance of 100,000 program/erase cycles.
  • Data retention: 20-year data retention.
  • Small package options: Available in SOIC, TSSOP, and other packages.

Benefits

  • Easy integration: SPI interface simplifies system design and reduces development time.
  • Non-volatile memory: Data is retained even when power is removed.
  • High speed: Fast read and write operations for efficient data access.
  • Sector erase: Allows for flexible data management.
  • Write protection: Prevents accidental data loss.
  • Compact size: Saves valuable board space in space-constrained applications.

Additional Details

The AT25DF041A is designed to provide a reliable and high-performance non-volatile memory solution. Its SPI interface enables simple communication with various microcontrollers and other digital devices. The device features sector erase capability, allowing for selective erasure of data within specific memory regions. A write protect pin can be used to prevent accidental modification of the memory contents. The high endurance and data retention characteristics of the AT25DF041A make it suitable for applications that require frequent writing and long-term data storage. It is commonly used in embedded systems, industrial control, and consumer electronics applications. This Flash memory device offers quick erasure and programming operations for fast updates to system configurations.

You May Also Be Interested in

STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
COSMO
REED RELAY
Lowest to $1.9713
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
Harris Corporation
Operational Amplifiers
Need more? Email Us
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess