EN
  • EN
  • DE

AT91SAM7X256-AU-001

Part No AT91SAM7X256-AU-001
Manufacturer Atmel
Catalog END - OF - LIFE
Description AT91 ARM Thumb-based Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1148952-AT91SAM7X256-AU-001
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT91SAM7X256-AU-001 CAD Model

Description

The AT91SAM7X256-AU-001 is a variant of the Atmel AT91SAM7X256, a 32-bit microcontroller based on the ARM7TDMI core, featuring 256KB of Flash memory and 64KB of SRAM. This microcontroller is designed for applications requiring Ethernet connectivity and data processing, making it suitable for industrial control, networking, and communication devices. The integrated Ethernet MAC and PHY simplify network integration. The -AU likely indicates a specific package type (e.g., LQFP). Being END-OF-LIFE, it's mostly found in legacy systems. The -001 might indicate a specific revision or customer code.

Applications:

  • Industrial Ethernet Devices: Used in industrial control systems requiring Ethernet connectivity.
  • Networked Sensors: Employed in sensor networks transmitting data over Ethernet.
  • Communication Gateways: Utilized in devices that bridge different communication protocols over Ethernet.
  • Embedded Web Servers: Implemented in devices that host web pages for remote monitoring and control.

Features:

  • ARM7TDMI Core: High-performance 32-bit ARM processor core.
  • 256 KB Flash Memory: Large on-chip Flash memory for program storage.
  • 64 KB SRAM: Large on-chip SRAM for data storage and manipulation.
  • 10/100 Mbps Ethernet MAC and PHY: Integrated Ethernet interface for network connectivity.
  • USB 2.0 Full Speed: Integrated USB interface for high-speed communication.
  • USARTs: Multiple Universal Synchronous/Asynchronous Receiver/Transmitters for serial communication.
  • SPI: Serial Peripheral Interface for communication with peripheral devices.
  • ADC and DAC: Analog-to-Digital and Digital-to-Analog Converters for analog signal processing.
  • Timers/Counters: Versatile timers and counters for timing and counting applications.

Benefits:

  • Ethernet Connectivity: Integrated Ethernet MAC and PHY simplify network integration.
  • High Performance: 32-bit ARM core delivers substantial processing power.
  • Large Memory: Ample Flash and SRAM for complex applications.
  • Versatile Peripherals: Wide range of integrated peripherals simplifies system design.

Additional Details:

The AT91SAM7X256-AU-001 typically operates at a clock frequency optimized for its intended applications. Its integrated Ethernet interface allows for seamless communication over Ethernet networks. The USB interface enables high-speed communication with computers and other devices. The USARTs and SPI interfaces facilitate communication with peripheral devices and other microcontrollers. The ADC and DAC enable analog signal processing. Given its end-of-life status, newer ARM Cortex-M based microcontrollers with integrated Ethernet are recommended for new projects. The AU package is likely a specific LQFP package, differing slightly from other package options. The 001 may reflect a specific customer requirement.

You May Also Be Interested in

Rohm Semiconductor
1.2V Drive Nch+Pch MOSFET
Lowest to $0.0580
Eutech Microelectronics
4A, 21V, 500KHz Synchronous Step-Down Converter
Need more? Email Us
Elpida Memory
256M bits DDR SDRAM
Need more? Email Us
Chicago Miniature Lamp,inc
S-8 Single Contact Bayonet Base
Need more? Email Us
Panjit
SURFACE MOUNT SUPERFAST RECTIFIER(VOLTAGE - 50 to 600 Volts CURRENT - 2.0 Amperes)
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0681
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Lowest to $0.1686
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0261

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess