EN
  • EN
  • DE
  • IT

ATMEGA16U2

Part No ATMEGA16U2
Manufacturer Atmel
Catalog END - OF - LIFE
Description 8-bit Microcontroller with 8/16/32K Bytes of ISP Flash and USB Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1149367-ATMEGA16U2
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian ATMEGA16U2 CAD Model

Description

The ATMEGA16U2 is an 8-bit AVR microcontroller with 16KB of Flash memory, 512 bytes of EEPROM, and 512 bytes of SRAM. It's designed for USB applications and is commonly used as a USB-to-serial converter.

Applications:

  • USB-to-Serial converters
  • USB interface for other microcontrollers
  • Low-speed USB devices
  • Keyboard and mouse controllers
  • Data loggers

Features:

  • 8-bit AVR Microcontroller
  • 16KB Flash Memory
  • 512 Bytes EEPROM
  • 512 Bytes SRAM
  • USB 2.0 Full-Speed Device
  • USART, SPI, and I2C interfaces
  • ADC and PWM channels
  • Internal Oscillator

Benefits:

  • Easy USB connectivity
  • Low-cost solution for USB applications
  • Flexible communication interfaces
  • Small footprint
  • Wide operating voltage range

Additional Details:

The ATMEGA16U2 is a versatile microcontroller primarily used for USB communication tasks. It is often employed as a USB-to-serial converter, enabling devices with UART interfaces to communicate with a computer via USB. The integrated USB transceiver and USB device controller simplify the development of USB applications. It can be programmed using the AVRISP mkII or similar programmers. The device supports several interrupt sources, including USB events, timers, and external pins. The internal oscillator eliminates the need for an external crystal in many applications. It is available in various packages, including QFN and TQFP. The device is supported by the Atmel Studio IDE, which provides a comprehensive development environment, including a compiler, debugger, and simulator.

You May Also Be Interested in

Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 1M X 8 bit
Lowest to $18.0180
Texas Instruments
Overvoltage Protection for 2-Series and 3-Series Cell Li-Ion Batteries
Lowest to $0.7559
Eutech Microelectronics
Class AB Stereo Headphone Driver with Shutdown
Lowest to $0.3764
Vishay
Silicon Z-Diodes and Transient Voltage Suppressors
Lowest to $8.8909
Rohm Semiconductor
100mA / 50V Digital transistors
Lowest to $1.1603
NXP / Nexperia
P-channel enhancement mode vertical D-MOS transistor
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop, 3-State Positive-Edge Triggered
Lowest to $0.5471
Atmel
3-wire Serial EEPROMs 2K (256 x 8 or 128 x 16)
Need more? Email Us
NXP / Nexperia
NPN high-voltage transistors
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.5896 $65.8960
24+ $5.4072 $129.7728
38+ $5.2378 $199.0364
52+ $5.0683 $263.5516
66+ $4.9001 $323.4066
89+ $4.3931 $390.9859
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess