EN
  • EN
  • DE

BCM56521B0KFSBG

Part No BCM56521B0KFSBG
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog OEM Parts (A - B)
Description BCM56521B0KFSBG Broadcom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1048649-BCM56521B0KFSBG
Categories OEM Parts(A-B)
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM56521B0KFSBG CAD Model

Description

The BCM56521B0KFSBG is a switch chip manufactured by Broadcom (AVAGO TECHNOLOGIES LIMITED). It's a key component in Ethernet switches, responsible for forwarding data packets between network ports. This particular model is part of Broadcom's StrataXGS family, known for its high performance and advanced features.

Applications:

  • Enterprise Ethernet switches: Used in core and distribution layer switches to connect servers, workstations, and other network devices.
  • Data center switches: Used in top-of-rack (ToR) and spine switches to provide high-bandwidth connectivity for servers and storage systems.
  • Service provider switches: Used in carrier-grade switches to deliver Ethernet services to subscribers.
  • Industrial Ethernet switches: Used in industrial environments to connect automation equipment and control systems.

Features:

  • High port density: Supports a large number of Ethernet ports, enabling high-density switching solutions.
  • Wire-speed performance: Provides non-blocking forwarding of data packets at full line rate on all ports.
  • Advanced Quality of Service (QoS): Supports a variety of QoS mechanisms to prioritize traffic and ensure optimal performance for critical applications.
  • Virtual LAN (VLAN) support: Enables the creation of virtual LANs to segment the network and improve security.
  • Link aggregation: Allows multiple physical links to be combined into a single logical link, increasing bandwidth and redundancy.
  • Spanning Tree Protocol (STP): Prevents loops in the network topology.
  • Management features: Supports a variety of management protocols, such as SNMP and CLI, for easy configuration and monitoring.

Benefits:

  • High performance: Wire-speed performance ensures that data packets are forwarded quickly and efficiently.
  • Scalability: High port density allows for scaling the network to meet growing bandwidth demands.
  • Reliability: Redundancy features, such as link aggregation and STP, ensure high availability.
  • Security: VLAN support and other security features protect the network from unauthorized access.
  • Manageability: Comprehensive management features simplify network administration.

Additional Details:

The BCM56521B0KFSBG typically supports Gigabit Ethernet (10/100/1000 Mbps) ports. It is packaged in a BGA (Ball Grid Array) package. Power consumption varies depending on the number of active ports and the traffic load. Refer to the specific datasheet for precise specifications and configuration options.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Sony
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $143.5500 $143.5500
2+ $138.7651 $277.5302
3+ $124.4101 $373.2303
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 519 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess