EN
  • EN
  • DE

10105A

Part No 10105A
Manufacturer Aven Tools
Catalog Tools
Description PROFESSIONAL AUTOMATIC WIRE STRI / Tool Single Level Stripper, Multiple Presets For 12 ~ 24 AWG
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Wire Strippers and Accessories
Mfr Aven Tools
Package Box
Product Status Active
Type Single Level Stripper, Multiple Presets
Cable Type 12 ~ 24 AWG
Features Adjustable Strip Lengths
Base Product Number 10105
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8203.20.6060
Win Source Part Number 904930-10105A
Ultra Librarian 3D Model Ultra Librarian 10105A CAD Model

Description

Aven Tools offers the 904930-10105A wire stripper and accessory for efficient and precise wire stripping.

  • Stripper Type: Single-Level
  • Features: Multiple Presets for Adjustable Strip Lengths
  • Cable Compatibility: 12 ~ 24 AWG
  • Package: Box
  • Status: Active
  • REACH Status: Not Affected

You May Also Be Interested in

Apex Tool Group
SCREWDRIVER,1/4"X4",SLOTTED,CARD
Need more? Email Us
TE Connectivity
HDM SMPR087F100OV G
Need more? Email Us
Wiha
WRENCH SET COMBINATION 7MM-15MM
Need more? Email Us
TE Connectivity
INSER TOOL SEC-LOC TAB 3 4 5 6P
Need more? Email Us
TE Connectivity
HDM SMPO055F070F LM
Need more? Email Us
Gedore Tools, Inc.
COMBI-STEPPED KEY NO. 380150 WIT
Lowest to $1.6840
Cinch Connectivity Solutions
TOOL HAND CRIMPER MODULAR SIDE
Need more? Email Us
ITT Cannon, LLC
TOOL HAND CRIMPER 20-26AWG SIDE
Need more? Email Us
TE Connectivity
DIE FOR FF-9,5 SERIE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.9128 $101.8256
3+ $41.7747 $125.3241
5+ $40.4691 $202.3455
6+ $39.1637 $234.9822
8+ $37.8583 $302.8664
11+ $33.9419 $373.3609
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess