EN
  • EN
  • DE

CSD44V

Part No CSD44V
Manufacturer Apex Tool Group
Catalog Tools
Description SCREWDRIVER,1/4"X4",SLOTTED,CARD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Screw and Nut Drivers
Mfr Apex Tool Group
Package Bulk
Product Status Obsolete
Tool Type Screwdriver
Tip Type Slotted
Size 1/4"
Length - Blade 4.00" (101.6mm)
Standard Package 3 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8205.40.0000
Win Source Part Number 1187446-CSD44V
Ultra Librarian 3D Model Ultra Librarian CSD44V CAD Model

Description

The Apex Tool Group offers a bulk package of screw and nut drivers. This particular product, with the Win Source Part Number 1187446-CSD44V, is a screwdriver.

  • Series: None
  • Package: 3 pieces
  • Size: 1/4"
  • REACH: Unaffected
  • HTSUS: 8205.40.0000
  • Status: Obsolete
  • MSL: N/A
  • Tip Type: Slotted
  • Blade Length: 4.00" (101.6mm)
  • Manufacturer: Apex Tool Group

You May Also Be Interested in

JST Sales America Inc.
TOOL HAND CRIMPER SLC-21T-2.0
Need more? Email Us
Dremel
DIAMOND WHEEL
Need more? Email Us
Quest Technology International Inc.
85PC DELUXE FIELD SERVICE KIT
Need more? Email Us
Klein Tools, Inc.
COAXIAL CABLE INSTALLATION KIT
Need more? Email Us
3M
3M DAILY FACE MASK REUSABLE RFM1
Need more? Email Us
Wiha
WRENCH COMBINATION 3/8" / Combination Wrench 3/8" Length
Lowest to $31.7660
Wiha
SLOTTED SPANNER NUT DRIVER M3.5 / M3.5 Spanner (Security) Nut Driver 8.58" (218.0mm)
Need more? Email Us
3M
RED ABRASIVE STIKIT DISC 01111 6
Lowest to $10.0704
Seekonk Precision Tools
TORQUE WRENCH
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess