EN
  • EN
  • DE

069176701901000

Part No 069176701901000
Manufacturer AVX Corp/Kyocera Corp
Catalog Insertion, Extraction
Description 18 - 20 AWG METAL TOOL BIT FOR 9
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Tool Type Insertion Tool
For Use With/Related Products Solid State Lighting Contacts, 18-20 AWG
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1506453-069176701901000
Ultra Librarian 3D Model Ultra Librarian 069176701901000 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
EXTRACTION TOOL
Need more? Email Us
TE Connectivity
0411-354-1605
Need more? Email Us
TE Connectivity
M15570-22-1
Need more? Email Us
Glenair, Inc.
MIGHT MOUSE CONNECTOR
Need more? Email Us
Cinch Connectivity Solutions
MODICE ME ENCL TOOL TO OPEN
Need more? Email Us
HARTING
DSUB INSERTION EXTRACTION TOOL
Need more? Email Us
801
Jameco BenchPro
TOOL,LEAD FORMING, 1/4-1/2WATT R
Need more? Email Us
Hirose Electric Co Ltd
TOOL EXTRACTION QR-P8 SERIES
Need more? Email Us
Astro Tool Corp
INS/REM TOOL PLASTIC SIZE 20
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess