EN
  • EN
  • DE

709177001591006

Part No 709177001591006
Manufacturer AVX Corp/Kyocera Corp
Catalog Rectangular Connectors - Board In, Direct Wire to Board
Description CONN CONTACT IDC 12AWG SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Contact
Mounting Type Surface Mount
Cable Termination IDC
Wire Gauge 12 AWG
Contact Finish Tin
Package Tape & Reel
Supply and Demand Status Limited
Win Source Part Number 1507002-709177001591006
Ultra Librarian 3D Model Ultra Librarian 709177001591006 CAD Model

Description

N

You May Also Be Interested in

HARTING
CONN DIP HDR IDC 40POS PCB
Need more? Email Us
TE Connectivity
CONN WIRE IDC 2POS 18AWG SMD RA
Need more? Email Us
3M
CONN DIP HDR IDC 60P VERT
Need more? Email Us
Omron
CONN DIP HDR IDC 20P 28AWG VERT
Need more? Email Us
TE Connectivity
CONN WIRE IDC 2POS 22AWG PCB RA
Need more? Email Us
Omron
CONN DIP HDR IDC 30P 28AWG VERT
Need more? Email Us
AVX Corp/Kyocera Corp
CONN WIRE IDC
Need more? Email Us
3M
CONN DIP HDR IDC 50P VERT
Need more? Email Us
TE Connectivity
CONN WIRE IDC 2POS 20AWG SMD RA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess