EN
  • EN
  • DE

CANAT02DP

Part No CANAT02DP
Manufacturer AVX Corp/Kyocera Corp
Catalog Varistors, MOVs
Description VARISTOR 70V 4A 0405
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Maximum AC Volts 14 V
Maximum DC Volts 18 V
Varistor Voltage (Typ) 70 V
Current - Surge 4 A
Energy 0.015J
Number of Circuits 2
Capacitance @ Frequency 22 pF @ 1 kHz
Temperature Range - Operating -55°C ~ 150°C (TA)
Mounting Type Surface Mount, MLCV
Case / Package 0405 (1012 Metric)
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1608624-CANAT02DP
Ultra Librarian 3D Model Ultra Librarian CANAT02DP CAD Model

Description

N

You May Also Be Interested in

Bourns Inc.
VARISTOR 39V 500A DISC 10MM
Need more? Email Us
Panasonic
VARISTOR 39V 2KA DISC 15.5MM
Lowest to $0.4429
EPCOS (TDK)
VARISTOR 240V 12KA DISC 20MM
Need more? Email Us
Bourns Inc.
VARISTOR 10KA DISC 20MM
Lowest to $3.6818
Panasonic
VARISTOR 270V 3.5KA DISC 11.5MM
Lowest to $0.2213
Panasonic
VARISTOR 270V 10KA DISC 21.5MM
Need more? Email Us
Phoenix Contact
VARISTOR MODULE
Need more? Email Us
Panasonic
VARISTOR 240V 8KA MODULE
Need more? Email Us
Phoenix Contact
VARISTOR MODULE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess