EN
  • EN
  • DE

2839127

Part No 2839127
Manufacturer Phoenix Contact
Catalog Varistors, MOVs
Description VARISTOR MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Last Time Buy
Temperature Range - Operating -40°C ~ 80°C (TA)
Mounting Type DIN Rail
Case / Package Module
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1608399-2839127
Ultra Librarian 3D Model Ultra Librarian 2839127 CAD Model

Description

N

You May Also Be Interested in

Panasonic
VARISTOR 1.1KV 5KA DISC 13MM
Need more? Email Us
Littelfuse Inc.
VARISTOR 8.2V 120A 0805
Need more? Email Us
Panasonic
VARISTOR 750V 3.5KA DISC 11.5MM
Need more? Email Us
Littelfuse Inc.
VARISTOR 8.2V 120A 0805
Need more? Email Us
Semitec USA Corp
VARISTOR 39V 250A DISC 7MM
Need more? Email Us
Semitec USA Corp
VARISTOR 470V 2.5KA DISC 10MM
Need more? Email Us
Semitec USA Corp
VARISTOR 39V 250A DISC 7MM
Need more? Email Us
Panasonic
VARISTOR 47V 1KA DISC 10MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 27V 1KA DISC 14MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess