The NTUD3171PZT5G is a cutting-edge MOSFET produced by ON Semiconductor, renowned for its high efficiency and reliability in a variety of electronic applications. This product is particularly designed to meet the demanding requirements of modern circuit designs, offering a compact, power-efficient solution for switching and amplification needs.
Key Features
- Low On-Resistance: The NTUD3171PZT5G boasts an exceptionally low on-resistance, which minimizes power loss and improves overall efficiency, making it ideal for power-sensitive applications.
- Dual P-Channel: This device features a dual P-Channel configuration, allowing for simplified circuit design and reduced component count in applications requiring complementary P-Channel MOSFETs.
- Small Footprint: Housed in a compact SOT-963 package, the NTUD3171PZT5G is perfect for space-constrained applications, without compromising on performance.
- High-Temperature Performance: Capable of operating at high temperatures, this MOSFET ensures reliability and stability even under stressful conditions.
- Gate Protection: The NTUD3171PZT5G is equipped with integrated gate protection diodes that safeguard the device against excessive voltage, thus enhancing its durability.
Applications
The versatility of the NTUD3171PZT5G allows it to be used in a wide array of applications. It is particularly suitable for:
- Power Management Circuits
- Load/Power Switching
- Battery Management Systems
- Portable Devices
- DC-DC Converters
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
-20V
Continuous Drain Current (I<sub>D)
-3.7A
Power Dissipation (P<sub>D)
1.25W
Operating Temperature Range
-55°C to +150°C
With its robust design and superior performance, the NTUD3171PZT5G from ON Semiconductor stands out as a top choice for designers looking to enhance their electronic projects with a reliable and efficient P-Channel MOSFET.