EN
  • EN
  • DE

CB027D0473JBA

Part No CB027D0473JBA
Manufacturer AVX Corp/Kyocera Corp
Catalog Film Capacitors
Description CAP FILM 0.047UF 5% 63VDC 1210 / 0.047 µF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1210 (3225 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Film Capacitors
Mfr KYOCERA AVX
Series CB
Package Tape & Reel
Capacitance 0.047 µF
Tolerance ±5%
Voltage Rating - AC 40V
Voltage Rating - DC 63V
Dielectric Material Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 1210 (3225 Metric)
Dimension 0.130" L x 0.098" W (3.30mm x 2.50mm)
Height - Seated (Max) 0.071" (1.80mm)
Termination Solder Pads
Applications General Purpose
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.25.0010
Other Names 1253-1826-2-ND,1253-1826-2,478-11599-6,478-11599-1,CB027D0473JBA-ND,478-11599-2
Standard Package 2,500
Win Source Part Number 980805-CB027D0473JBA
Ultra Librarian 3D Model Ultra Librarian CB027D0473JBA CAD Model

Description

This electronic component is a film capacitor from KYOCERA AVX.

  • Series: CB
  • Package Type: Tape & Reel
  • Voltage Rating: 40V AC, 63V DC
  • Capacitance: 0.047 µF
  • Tolerance: ±5%
  • Package/Case: 1210 (3225 Metric)
  • Win Source Part Number: 980805-CB027D0473JBA

You May Also Be Interested in

EPCOS (TDK)
CAP FILM 0.68UF 10% 630VDC RAD
Need more? Email Us
EPCOS (TDK)
0.33 µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Need more? Email Us
EPCOS (TDK)
2200 pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
EPCOS (TDK)
0.027 µF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
EPCOS (TDK)
0.033 µF Film Capacitor 140V 250V Polypropylene (PP), Metallized - Stacked Radial
Need more? Email Us
Vishay
CAP FILM 0.1UF 20% 630VDC RADIAL
Lowest to $1.6212
EPCOS (TDK)
2.2 µF Film Capacitor 350V 650V Polypropylene (PP) Radial
Need more? Email Us
EPCOS (TDK)
2700 pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP FILM 0.022UF 10% 200VDC RAD
Lowest to $4.1827

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5454 $51.8130
225+ $0.4476 $100.7100
350+ $0.4336 $151.7600
480+ $0.4196 $201.4080
620+ $0.4056 $251.4720
830+ $0.3636 $301.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,639 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess