EN
  • EN
  • DE

CX8045GB19660H0HEQZ1

Part No CX8045GB19660H0HEQZ1
Manufacturer AVX Corp/Kyocera Corp
Catalog Crystals
Description Crystal 19.6608MHz +/-20ppm (Tol) +/-30ppm (Stability) 12pF FUND 100Ohm Automotive 2-Pin CSMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CSMD
Depth 4.5 mm
ESR (Equivalent Series Resistance) 100 Ω
Frequency 19.6608 MHz
Frequency Stability 30 ppm
Length 8 mm
Load Capacitance 12 pF
Maximum Operating Temperature 70 °C
Min Operating Temperature -10 °C
Number of Pins 2
Packaging Tape and Reel
RoHS Compliant
Win Source Part Number 998007-CX8045GB19660H0HEQZ1
Categories Crystals
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CX8045GB19660H0HEQZ1 CAD Model

Description

The CX8045GB19660H0HEQZ1 is a crystal oscillator from AVX Corp/Kyocera Corp.

  • Frequency: 19.6608 MHz
  • ESR: 100 Ω
  • Frequency Stability: 30 ppm
  • Load Capacitance: 12 pF
  • Packaging: Tape and Reel
  • Length: 8 mm
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 70 °C
  • Minimum Operating Temperature: -10 °C

You May Also Be Interested in

Shenzhen Huaxin Electronic Co., Ltd.
Crystal 40MHz ±10ppm 12pF 60Ω SMD2520-4P
Lowest to $0.0792
NDK
±30ppm 10pF ±30ppm SMD3225-4P Crystals RoHS
Lowest to $1.0187
Seiko Instruments
Crystal 32.768kHz ±20ppm 12.5pF SMD1610-2P
Lowest to $0.3740
KDS
12pF ±20ppm SMD3225-4P Crystals RoHS
Lowest to $0.3493
NDK
6pF SMD2012-2P Crystals RoHS
Lowest to $0.3069
NDK
Crystal 48MHz 7pF 50Ω SMD2016-4P
Lowest to $0.4075
ECS Inc.
ECS-163.84-18-33-JGN-TR3 ECS Crystals 16.384MHz,CL 18,TOL 20 ppm ,STAB 30 ppm,-40 - +85C,ESR 80 datasheet, inventory, & pricing.
Need more? Email Us
Murata Electronics North America
CRYSTAL 16.0000MHZ 8PF SMD
Need more? Email Us
Seiko Instruments
Crystals RoHS
Lowest to $0.1456

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess