EN
  • EN
  • DE

SA102C471JAR

Part No SA102C471JAR
Manufacturer AVX Corp/Kyocera Corp
Catalog Ceramic Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr KYOCERA AVX
Series SpinGuard® SA
Package Tape & Reel (TR)
Capacitance 470 pF
Tolerance ±5%
Voltage - Rated 200V
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Type Through Hole
Package / Case Axial
Dimension 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
Lead Style Straight
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0040
Win Source Part Number 1303859-SA102C471JAR
Ultra Librarian 3D Model Ultra Librarian SA102C471JAR CAD Model

Description

The SA102C471JAR is a multilayer ceramic capacitor (MLCC) from AVX Corp/Kyocera Corp. As a ceramic capacitor, it is used in a wide variety of electronic circuits for purposes such as decoupling, bypassing, filtering, and energy storage. Its construction consists of multiple layers of ceramic dielectric material interspersed with metal electrodes. This particular component is designed for surface mount technology (SMT), allowing for automated assembly onto printed circuit boards.

Applications

  • Decoupling in Digital Circuits: Provides a stable voltage supply by filtering out high-frequency noise.
  • Bypassing in Analog Circuits: Directs unwanted AC signals to ground, preventing interference with sensitive components.
  • Filtering in Power Supplies: Reduces ripple voltage and noise in DC power supplies.
  • Timing Circuits: Can be used in conjunction with resistors to create timing circuits for various applications.
  • RF Applications: Suitable for use in radio frequency circuits for impedance matching and filtering.

Features

  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • Small Size: Allows for high-density circuit designs.
  • High Reliability: Offers stable performance over a wide range of temperatures and voltages.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and heat generation.
  • High Q Factor: Provides excellent performance in high-frequency applications.

Benefits

  • Improved Circuit Stability: Provides a stable and reliable source of capacitance for various circuit applications.
  • Reduced Noise and Interference: Filters out unwanted noise and interference, improving signal quality.
  • Simplified Assembly: SMT design simplifies the assembly process and reduces manufacturing time.
  • Compact Design: Small size allows for miniaturization of electronic devices.
  • Long Service Life: High-quality materials and construction ensure long-term reliability.

Additional Details

Based on the part number, 'SA102' likely indicates the case size and series. 'C' may relate to the temperature coefficient. '471' likely refers to the capacitance value (47 x 10^1 pF = 470 pF). 'J' denotes the capacitance tolerance, typically +/- 5%. 'AR' is possibly a code for termination material or packaging. Precise details regarding voltage rating, temperature characteristics, and solder reflow profiles should be verified using the manufacturer's datasheet. The device typically utilizes a ceramic dielectric material known for its stability and low losses at high frequencies. It is crucial to follow the recommended soldering procedures to prevent damage during assembly.

You May Also Be Interested in

Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess