EN
  • EN
  • DE

TAJC476M006RNJ

Part No TAJC476M006RNJ
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Description CAP TANT 47UF 6.3V 20% 2312
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 47μF
Tolerance ±20%
Voltage Rating 6.3V
Type Molded
ESR 1.6 Ohm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Max) 0.110" (2.80mm)
Manufacturer Size Code C
Features General Purpose
Win Source Part Number 051618-TAJC476M006RNJ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAJC476M006RNJ CAD Model

Description

The TAJC476M006RNJ is a tantalum capacitor manufactured by AVX Corporation. It belongs to the TAJ series of solid tantalum chip capacitors, known for their reliability and performance in a wide range of applications. This specific capacitor has a capacitance of 47µF (microfarads) and a voltage rating of 6.3V (volts). The 'M' in the part number indicates a tolerance of ±20% on the capacitance value.

Applications

  • Decoupling Capacitors: Used to filter noise and provide stable voltage in electronic circuits.
  • Power Supply Filtering: Smoothes out voltage fluctuations in power supply circuits.
  • DC-DC Converters: Supports stable operation in DC-DC conversion applications.
  • General-Purpose Applications: Suitable for various electronic devices and modules requiring capacitance for energy storage or filtering.

Features

  • Solid Tantalum Construction: Provides inherent reliability and stability.
  • SMD (Surface Mount Device): Designed for automated assembly using reflow soldering.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and improves high-frequency performance.
  • Compact Size: Allows for space-saving design in electronic circuits.
  • High Volumetric Efficiency: Provides high capacitance in a small package.

Benefits

  • Improved Circuit Performance: Effective decoupling and filtering lead to enhanced circuit stability and reduced noise.
  • Increased Reliability: Solid tantalum construction ensures long-term operational stability.
  • Simplified Assembly: Surface mount design allows for efficient automated assembly processes.
  • Reduced Power Consumption: Low ESR minimizes power losses and improves energy efficiency.
  • Space-Saving Design: Compact size enables integration into densely populated circuit boards.

Specifications

This capacitor is typically available in a standard EIA case size 'C'. It operates within a temperature range of -55°C to +125°C, making it suitable for use in various environmental conditions. The termination finish is typically tin, which is RoHS compliant. Detailed specifications, including ESR values and ripple current ratings, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1526 $50.3580
705+ $0.1428 $100.6740
1,090+ $0.1379 $150.3110
1,565+ $0.1280 $200.3200
2,035+ $0.1231 $250.5085
2,540+ $0.1182 $300.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess