The AZ1117H-2.5 is a low dropout (LDO) voltage regulator from BCD Semiconductor Manufacturing Limited. It is engineered to deliver a stable 2.5V output voltage, even when the input voltage is only slightly higher than the output. This characteristic makes it particularly useful in battery-powered devices and other applications where the input voltage may fluctuate. Given its 'END-OF-LIFE' status, it is important to verify availability and consider alternatives for new designs.
Applications
- Post Regulators for Switching Power Supply
- Voltage reference
- Battery-powered equipment
- Linear Regulator for DVD+RW
- High Efficiency Linear Regulators
- Motherboard
- Graphics card
Features
- Low Dropout Voltage: Typically 1.1V at 1A output current.
- Fixed Output Voltage: 2.5V
- High Accuracy: Output voltage tolerance of ±1%.
- Current Limiting: Provides protection against overcurrent conditions.
- Thermal Shutdown: Protects the regulator from overheating.
- Three-Terminal Adjustable or Fixed Output Voltage
Benefits
- Extends battery life in portable devices due to its low dropout voltage.
- Provides a stable and accurate 2.5V power supply for sensitive electronic components.
- Protects the regulator and downstream circuits from damage due to overcurrent or overheating.
- Simplifies design due to the fixed output voltage.
- Suitable for adjustable voltage applications.
Additional Details
The AZ1117H-2.5 typically comes in a SOT-223 package, suitable for surface mount assembly. It requires external capacitors for stability; specific values and types are listed in the datasheet. The regulator is designed to operate within a specified temperature range. Because this component is marked as 'END-OF-LIFE,' be sure to check with BCD Semiconductor Manufacturing Limited or distributors for remaining inventory and potential replacement options for future projects. Always consult the datasheet for comprehensive specifications and application recommendations.