Products specifications Report Issue?

Manufacturer BELLING
Win Source Part Number 80231-BL0509
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BL0509 CAD Model

Description

BL0509 Resistor

The BL0509 offers superior resistance properties essential for circuit protection and performance optimization. This resistor is engineered to provide stability and reliability in various electronic configurations.

  • Features and Benefits:
    • Highly accurate resistance ensuring stability in electrical circuits.
    • Durable material for high reliability under load conditions.
    • Widely available with different resistance values for flexible implementation.
  • Applications/Projects:
    • Power management systems.
    • Signal conditioning circuits.
    • Electronic test and measurement equipment.
    • Automotive electronics.

The BL0509 is a trusted component for applications requiring consistent performance and reliability.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
ECAD model for B1179BS-H-2R2N=P3
Diodes Incorporated
Need more? Email Us
ECAD model for B340-13-F-88
Micron Technology Inc.
Need more? Email Us
ECAD model for B240ABH-6D-E
Pulse
Electromechanical Filter 150Ohm/150Ohm
Need more? Email Us
ECAD model for B4031T
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for B06X 5450
Toko America Inc.
Inductor Power Shielded Wirewound 3uH 30% 100KHz 4.3A 0.024Ohm DCR T/R
Need more? Email Us
ECAD model for B1015AS-3R0N=P3
KEC
Need more? Email Us
ECAD model for B1367
Rohm Semiconductor
Machine Screw Slot Drive
Need more? Email Us
ECAD model for B1516
BITEK
Need more? Email Us
ECAD model for B6010D

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention