Products specifications Report Issue?

Manufacturer BELLING
Win Source Part Number 235910-BL8305A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BL8305A CAD Model

Description

BL8305A Overview

The BL8305A is an advanced step-down converter capable of handling high input voltages while delivering a stable output. Its robust construction and versatility make it suitable for a variety of industrial and consumer applications that require step-down voltage conversion.

Applications

  • Industrial Power Systems
  • Telecommunications Equipment
  • Consumer Electronics
  • DC-DC Conversion Projects

Features and Benefits

  • High Input Voltage Tolerance: Suitable for a wide range of power sources
  • Stable Output: Ensures reliable performance in demanding applications
  • Robust Design: Built to withstand harsh operating conditions
  • Easy Implementation: Simplifies design and accelerates time-to-market

The BL8305A is the device of choice for engineers requiring dependable performance in their power conversion solutions.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
ECAD model for B5015RA1KFBG P11
EPCOS (TDK)
Need more? Email Us
ECAD model for B45197A7475M409
STMicroelectronics
Need more? Email Us
ECAD model for B30NE06L
ACX
Need more? Email Us
ECAD model for B061532-04X
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for B014VL.1
NEC
Need more? Email Us
ECAD model for B100470-10(MBM100470A-10)
EPCOS (TDK)
Microwave Ceramics and Modules / 2 Pole Ceramic Filter
Need more? Email Us
ECAD model for B69812N2457D101
JST Sales America Inc.
Conn Wire to Board HDR 2 POS 5.08mm Solder ST Thru-Hole Box
Need more? Email Us
ECAD model for B02B-F32SK-GGYR(LF)(AU)
KEC
Need more? Email Us
ECAD model for B10A45VI-U/P

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention