Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 40A
Current - Collector Pulsed (Icm) 80A
Vce(on) (Maximum) at Vge, Ic 2.2V at 15V, 20A
Maximum Power 167W
Switching Energy 200μJ (on), 130μJ (off)
Input Type Standard
Gate Charge 116nC
Td (on/off) at 25°C 38ns/149ns
Test Condition 400V, 20A, 15V
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 716432-STGP20V60F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STGP20V60F CAD Model

Description

STGP20V60F - A Robust Power IGBT from STMicroelectronics

The STGP20V60F is a high-performance insulated gate bipolar transistor (IGBT) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This IGBT is part of ST's PowerMESH™ lineup, which is renowned for its exceptional efficiency and reliability in power applications. The STGP20V60F is specifically engineered to meet the demanding requirements of a wide range of high-power switching applications.

With a maximum collector-emitter voltage (V<sub>CE) of 600V and a continuous collector current (I<sub>C) rating of 40A at 25°C, this device is capable of handling significant power levels. The IGBT is further characterized by its low on-state voltage drop (V<sub>CE(sat)) of typically 1.85V, which contributes to its excellent conduction efficiency. Additionally, the device boasts a maximum operating junction temperature of 175°C, providing a wide safety margin for thermal management and ensuring reliable operation even under high-stress conditions.

The STGP20V60F features a fast-switching speed, which is a critical parameter for reducing switching losses in applications such as motor drives, uninterruptible power supplies (UPS), and power inverters for renewable energy systems. Its robustness is further enhanced by a high ruggedness rating, making it resistant to the harsh electrical environments often encountered in industrial settings.

The device comes in a TO-220 package, which is widely used in the industry and known for its good thermal performance and ease of mounting. This package allows for efficient heat dissipation, which is essential for maintaining the longevity and performance of the IGBT under high-power operation. The STGP20V60F also features a co-packaged fast recovery diode, which provides additional protection against reverse voltage transients and reduces the need for external components.

In summary, the STGP20V60F from STMicroelectronics represents a state-of-the-art solution for designers looking to optimize their power systems with an IGBT that offers high current capability, low power dissipation, fast switching, and robust performance. Its combination of features makes it an excellent choice for a multitude of power conversion applications.

You May Also Be Interested in

Infineon Technologies
DISCRETE SWITCHES / IGBT NPT 650 V 30 A Surface Mount PG-TO263-3-2
Need more? Email Us
ECAD model for AIKB30N65DH5ATMA1
Advanced Power Technology
Thunderbolt IGBT
Need more? Email Us
ECAD model for APT15GT60BRDQ1
Fairchild/ON Semiconductor
Short Circuit Rated IGBT
Need more? Email Us
ECAD model for SGL25N120RUF
Infineon Technologies
Low Loss DuoPack : IGBT in Trench and Fieldstop technology with soft, fast recovery anti-parallel EmCon HE diode
Lowest to $1.3514
ECAD model for IKP06N60T
Fairchild/ON Semiconductor
330V, 70A PDP IGBT
Lowest to $3.6389
ECAD model for FGA70N33BTDTU
STMicroelectronics
20 A - 600 V - short circuit rugged IGBT
Lowest to $0.8747
ECAD model for STGB19NC60KD
STMicroelectronics
N-channel 600V - 7A - D2PAK / TO-220 / TO-220FP Very fast PowerMESH TM IGBT | IGBT 600V 6A 20W TO220FP
Lowest to $1.0322
ECAD model for STGF6NC60HD
Alpha & Omega Semiconductor Inc.
IGBT 5A 650V TO252
Lowest to $0.6359
ECAD model for AOD5B65MQ1E
Fairchild/ON Semiconductor
Ultrafast IGBT
Need more? Email Us
ECAD model for SGM2N60UF

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6271 $65.0840
100+ $1.3352 $133.5200
155+ $1.2934 $200.4770
210+ $1.2517 $262.8570
270+ $1.2099 $326.6730
360+ $1.0848 $390.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,000 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention