EN
  • EN
  • DE

APT15GT60BRDQ1

Part No APT15GT60BRDQ1
Manufacturer Advanced Power Technology
Catalog IGBTs - Single
Description Thunderbolt IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Technology
Win Source Part Number 1146646-APT15GT60BRDQ1
Manufacturer Homepage www.advpowertech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APT15GT60BRDQ1 CAD Model

Description

The APT15GT60BRDQ1 is a 600V, 15A fast IGBT (Insulated Gate Bipolar Transistor) from Microsemi, formerly Advanced Power Technology (APT). This device is designed for high-speed switching applications, offering a combination of low conduction losses and fast switching characteristics.

Applications:

  • Switch-mode power supplies (SMPS)
  • Uninterruptible power supplies (UPS)
  • Power factor correction (PFC) circuits
  • Welding equipment
  • Induction heating

Features:

  • High speed switching
  • Low saturation voltage (VCE(sat))
  • Avalanche rated
  • Optimized for low conduction losses
  • RoHS compliant
  • Integrated anti-parallel diode

Benefits:

  • Improved efficiency in power conversion circuits
  • Reduced switching losses
  • Enhanced reliability due to avalanche rating
  • Simplified circuit design with integrated diode
  • Compliance with environmental regulations

Additional Details:

The APT15GT60BRDQ1 incorporates a fast recovery diode, which further improves the efficiency and reduces switching losses. The device is designed for operation at relatively high frequencies. Its fast switching capability allows designers to reduce the size and weight of passive components such as inductors and capacitors. The IGBT is typically packaged in a TO-247 package, allowing for efficient heat dissipation.

Technical Specifications:

  • Collector-Emitter Voltage (VCE): 600V
  • Continuous Collector Current (IC): 15A
  • Gate-Emitter Voltage (VGE): ±20V
  • Collector-Emitter Saturation Voltage (VCE(sat)): Typically 1.6V at IC = 15A
  • Turn-On Time (ton): Typically 30ns
  • Turn-Off Time (toff): Typically 70ns
  • Operating Temperature: -55°C to +150°C
  • Package: TO-247

You May Also Be Interested in

Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 238 W Through Hole TO-247-3
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 455 W Through Hole TO-247-4
Need more? Email Us
Infineon Technologies
IGBT TRENCH FS 650V 80A TO263-3
Lowest to $3.3994
ON Semiconductor
IGBT TRENCH/FS 1200V 80A TO247-3
Need more? Email Us
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 375 W Through Hole TO-247-3
Lowest to $4.2260

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.7572 $77.5144
4+ $31.8006 $127.2024
6+ $30.8073 $184.8438
8+ $29.8129 $238.5032
11+ $28.8196 $317.0156
14+ $25.8385 $361.7390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess