EN
  • EN
  • DE
  • IT

937-11MM

Part No 937-11MM
Manufacturer Bivar Inc.
Catalog Board Spacers, Standoffs
Description ROUND SPACER NYLON 11MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Type Round Spacer
Threaded/Unthreaded Unthreaded
Gender Female, Female
Diameter - Inside 0.091" (2.31mm)
Diameter - Outside 0.125" (3.18mm) 1/8"
Between Board Height 0.433" (11.00mm)
Length - Overall 0.433" (11.00mm)
Material Nylon
Color Natural
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1507685-937-11MM
Ultra Librarian 3D Model Ultra Librarian 937-11MM CAD Model

Description

N

You May Also Be Interested in

Wurth Electronics Inc
SMT STEEL SPACER, M1.6 INTERNAL
Lowest to $0.8732
Schurter Inc.
HEX STANDOFF M4 NYLON 51MM
Need more? Email Us
Schurter Inc.
ROUND STANDOFF M5 NYLON 45MM
Need more? Email Us
Schurter Inc.
ROUND STANDOFF M6 NYLON 38MM
Need more? Email Us
Schurter Inc.
ROUND STANDOFF M4 NYLON 16MM
Need more? Email Us
Schurter Inc.
ROUND STANDOFF M3 NYLON 25MM
Need more? Email Us
Schurter Inc.
HEX STANDOFF M5 NYLON 45MM
Need more? Email Us
Schurter Inc.
ROUND STANDOFF M4 NYLON 25MM
Need more? Email Us
Wurth Electronics Inc
ROUND SPACER STEEL 1.5MM
Lowest to $0.7568

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess