EN
  • EN
  • DE

MPC3RD

Part No MPC3RD
Manufacturer Bivar Inc.
Catalog Panel Indicators, Pilot Lights
Description PNL MNT W/ WIRE 700NM 2MCD RED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type LED
Lamp Color Red
Lens Color Red
Lens Transparency Diffused
Ratings Vf (Typ), If (Max)
Voltage 2.1V
Current 20mA
Panel Cutout Shape Round
Panel Cutout Dimensions 0.24" (6.10mm)
Lens Size 3mm, T-1
Lens Style Round with Domed Top
Millicandela Rating 2mcd
Wavelength - Peak 700nm
Viewing Angle 20°
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1567619-MPC3RD
Ultra Librarian 3D Model Ultra Librarian MPC3RD CAD Model

Description

N

You May Also Be Interested in

NKK Switches
INDICATOR SQ BLK HSNG RED LED
Need more? Email Us
Schneider Electric
PILOT LIGHT 120VAC 30MM TYPE K +
Need more? Email Us
Dialight
LED 1/2\
Need more? Email Us
Schneider Electric
PILOT LIGHT 120VAC 30MM TYPE K +
Need more? Email Us
Schneider Electric
HARMONY XB7, MONOLITHIC PILOT LI
Need more? Email Us
Bivar Inc.
PNL MNT 605NM 25MCD AMBER
Need more? Email Us
Schneider Electric
HARMONY XB7, MONOLITHIC PILOT LI
Need more? Email Us
Schneider Electric
HARMONY XB7, MONOLITHIC PILOT LI
Need more? Email Us
Schneider Electric
PILOT LIGHT 120V 30MM SK +OPTION
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess