Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Insertion Loss 0.8dB
Frequency 25 GHz ~ 35 GHz
Specifications Isolation (Min) 21dB, 7° Imbalance (Max)
Size / Dimension 0.079" L x 0.079" W x 0.041" H (2.00mm x 2.00mm x 1.05mm)
Package / Case 6-TDFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian EP2-28+ CAD Model

Description

EP2-28+ is a MMIC 2-way 0° splitter/combiner designed for wideband operation from 25 to 35 GHz supporting many applications requiring high performance across a wide frequency range including phased array radars, 5G applications, as well as instrumentation and more. This model provides excellent power handling up to 0.63 W (as a splitter/combiner) with good isolation, and low phase and amplitude unbalance in a tiny 2 x 2 mm 6-lead QFN package. Manufactured using GaAs IPD technology, the EP2-28+ not only provides a repeatable performance, but also a high level of ESD protection.

You May Also Be Interested in

M/A-Com Technology Solutions
IC FREQ DOUBLER 16-24GHZ 16QFN
Lowest to €54.5884
ECAD model for MAFC-004403-TR0500
Mini-Circuits
2 WAYS PWRSPLTR, 500 - 2500 MHZ
Need more? Email Us
ECAD model for ZX10-2-252-S+
TYCLON
N 50 Ohm 2-Way Distributor
Need more? Email Us
ECAD model for N-9182
Telit
RF TXRX MOD
Need more? Email Us
ECAD model for SE868SYD110T001000
Pulse
BALUN 3MHZ-300MHZ 1:2 SMD
Need more? Email Us
ECAD model for CX2045LNL
TYCLON
BNC 75 Ohm 4-Way RF Power Dividers/Splitters.
Need more? Email Us
ECAD model for BNC-0094C
TYCLON
BNC 50 Ohm 2-Way RF Power Dividers/Splitters. It features a impedance 50Ω, operates up to 40~900MHz, and an excellent V.S.W.R 1.3(Max.) at 40~900MHz. The contact is made of Silver Plating, while the body is Nickel Plating.
Need more? Email Us
ECAD model for BNC-0092
Espressif
IC RF TXRX+MCU BLE 56QFN
Lowest to €2.0372
ECAD model for ESP32-S3R8
Qorvo US Inc.
50-6000MHZ GAIN BLOCK
Lowest to €4.3811
ECAD model for SBB5089Z

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention