Products specifications Report Issue?

Category Optoelectronics>Fiber Optic Transceiver Modules
Mfr Broadcom Limited
Series -
Package Bulk
Data Rate 125MBd
Wavelength 1310nm
Applications Ethernet
Voltage - Supply 3.3V ~ 3.6V
Connector Type LC Duplex
Mounting Type Pluggable, SFP
Base Product Number AFBR-57E6
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN 5A991B5A
HTSUS 8517.62.0090
Standard Package 10 pcs
Win Source Part Number 1381370-AFBR-57E6APZC
Ultra Librarian 3D Model Ultra Librarian AFBR-57E6APZC CAD Model

Description

The AFBR-57E6APZC is a fiber optic transceiver module from Broadcom Limited.

  • Connector Type: LC Duplex
  • Application: Ethernet
  • Data Rate: 125MBd
  • Wavelength: 1310nm
  • Voltage Supply: 3.3V to 3.6V
  • Mounting Type: Pluggable, SFP
  • ECCN: 5A991B5A
  • REACH: Not Affected
  • Base Product Number: AFBR-57E6

You May Also Be Interested in

Broadcom Limited
TXRX OPT SFF PLUGGABLE STD / Transceiver Module Ethernet 1.25Gbd 1310nm 3.14V ~ 3.47V LC Duplex Pluggable, SFP
Need more? Email Us
ECAD model for AFCT-5705ALZ
Finisar Corporation
TXRX CWDM 1531NM GREEN SFP / Transceiver Module Ethernet, Fibre Channel 2.67Gbps 1531nm 3.3V LC Duplex Pluggable, SFP
Need more? Email Us
ECAD model for FWLF-1521-7D-53
Finisar Corporation
MOD TXRX DFB 8CH CWDM SFP FEC / Transceiver Module Ethernet, Fibre Channel 4.25Gbps 1471nm 3.3V LC Duplex Pluggable, SFP
Need more? Email Us
ECAD model for FWLF1625P2L47
Finisar Corporation
TXRX SFP 2.67GB/S 1531NM / Transceiver Module Ethernet Network 2.67Gbs 1531nm 3.15V ~ 3.6V LC Pluggable, SFP
Need more? Email Us
ECAD model for FWLF16217D53
Finisar Corporation
TXRX SFP 2.67GB/S 1471NM / Transceiver Module Ethernet Network 2.67Gbs 1471nm 3.15V ~ 3.6V LC Pluggable, SFP
Need more? Email Us
ECAD model for FWLF16217D47
Infineon Technologies
TXRX SINGLE MODE 155MBD 1X9 / Transceiver Module Ethernet 155Mbps 1300nm 3.1V ~ 3.5V SC Through Hole
Need more? Email Us
ECAD model for V23826-C18-C363
Finisar Corporation
TXRX SFP 2.67GB/S 1551NM / Transceiver Module Ethernet Network 2.67Gbs 1551nm 3.15V ~ 3.6V LC Pluggable, SFP
Need more? Email Us
ECAD model for FWLF16217D55
Finisar Corporation
TXRX DWDM SFP 193.1THZ APD RCVR / Transceiver Module General Data Transfer 2.7Gbps 1552nm 3.3V Pluggable, SFP
Need more? Email Us
ECAD model for FWLF1631R31
Finisar Corporation
TXRX CWDM 1511NM BLUE 8CH SFP / Transceiver Module Ethernet, Fibre Channel 2.67Gbps 1511nm 3.3V LC Duplex Pluggable, SFP
Need more? Email Us
ECAD model for FWLF1621P2T51

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.1168 $73.1168
3+ $59.9932 $179.9796
4+ $58.1188 $232.4752
5+ $56.2444 $281.2220
6+ $54.3687 $326.2122
8+ $48.7454 $389.9632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention