Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Broadcom Limited
Packaging Bulk
Status Active
Color Red
Wavelength - Peak 635nm
Configuration Single
Current 10mA
Millicandela Rating 3.4mcd
Lens Type Diffused, Tinted
Lens Style/Size Round with Domed Top, 3mm (T-1)
Voltage Rating 1.9V
Mounting Through Hole, Right Angle
Win Source Part Number 068147-HLMP-1301-E00A2
Popularity Medium
Supply and Demand Status Balance
Application Field Used in LED Lighting, Lighting, Portable Devices, Industrial
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian HLMP-1301-E00A2 CAD Model

Description

The Broadcom Limited 068147-HLMP-1301-E00A2 is a red through-hole right angle mounting optoelectronic product. It has a voltage rating of 1.9V and a millicandela rating of 3.4mcd. The product has a viewing angle of - and a peak wavelength of 635nm. It is available in bulk packaging with medium popularity and a balanced supply and demand status. This product is suitable for LED lighting, lighting, portable devices, and industrial applications.

You May Also Be Interested in

Kingbright Corporation
LED CBI 3MM BI-LVL GREEN RA
Need more? Email Us
ECAD model for WP934GE/2GD
Kingbright Corporation
LED LGT BAR 8.89MM SQ RED
Need more? Email Us
ECAD model for KB2655EW
Bivar Inc.
LED CBI 5MM RED THROUGH HOLE
Need more? Email Us
ECAD model for ELM14105SRC
Schurter Inc.
LED HOLDER
Need more? Email Us
ECAD model for 0035.1330
Kingbright Corporation
LED CBI 3MM BI-LVL RED RA
Need more? Email Us
ECAD model for WP934GE/2ID-RV
Kingbright Corporation
LED LGT BAR 8.89X3.81MM RED
Need more? Email Us
ECAD model for KB2300EW
Kingbright Corporation
LED CBI 10-SEG RED THROUGH HOLE
Need more? Email Us
ECAD model for DC10EWA
Bivar Inc.
LED CBI 3MM GRN/RED THROUGH HOLE
Need more? Email Us
ECAD model for FLPV6.0-SBC
Kingbright Corporation
LED CBI 4.8MM YELLOW DIFF RA
Need more? Email Us
ECAD model for WP73JB/YDA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention