Products specifications

Category Connectors, Interconnects>Circular Connectors - Contacts
Mfr Bulgin
Series Buccaneer®
Package Bulk
Type Power
Contact Type Pin
Contact Size 2.5mm
Wire Gauge or Range - AWG 22-26 AWG
Contact Termination Crimp
Contact Material Copper Alloy
Contact Finish Gold
Termination Finish Copper Alloy
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Other Names 708-1089,2266-SA3348
Standard Package 50
Win Source Part Number 1027329-SA3348
Ultra Librarian 3D Model Ultra Librarian SA3348 CAD Model

Description

The Buccaneer® SA3348 from Bulgin is a circular connector contact that is designed for power applications. This contact has a pin contact type with a contact size of 2.5mm.

  • Series: Buccaneer®
  • Type: Circular Connector Contact
  • Application: Power
  • Contact Type: Pin
  • Contact Size: 2.5mm
  • Wire Gauge: 22-26 AWG
  • Termination: Crimp
  • Contact Material: Copper Alloy
  • Contact Finish: Gold
  • Termination Finish: Copper Alloy
  • Win Source Part Number: 1027329-SA3348
  • ECCN: EAR99
  • HTSUS: 8536.90.4000

You May Also Be Interested in

Amphenol Industrial Operations
CONN RCPT MALE 7POS SOLDER CUP
Need more? Email Us
ECAD model for 97-3102A-16S-1P(946)
Amphenol Aerospace Operations
CONN RCPT HSG FMALE 30POS PNL MT / 30 (23 + 4 Coax + 3 Twinax) Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
ECAD model for BACC63CU25-20SNH
Phoenix Contact
Circular Metric Connectors CA-09S1N128007S
Need more? Email Us
ECAD model for 1619526
TE Connectivity
CONN PLUG FMALE 8POS GOLD SOLDER
Need more? Email Us
ECAD model for 796902-1
Molex, LLC
Conn Circular F 12 POS Crimp ST Cable Mount 12 Terminal 1 Port BradConnectivity™
Need more? Email Us
ECAD model for 1202300032
Samtec Inc.
ACCLIMATE IP68 SEALED CIRCULAR R / 5 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
ECAD model for ACRK-12-02-G-S-C-M-1
Souriau Connection Technology
Stainless steel square flange receptacle, passivated, without female contacts
Need more? Email Us
ECAD model for D3899920KF35BD
Cinch Connectivity Solutions
CONN PLUG HSNG MALE 25POS INLINE / 25 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Need more? Email Us
ECAD model for C48-16R20Y25P6-406
TE Connectivity
CONN BACKSHELL ADPT SZ 15D OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M22x1 15, D
Need more? Email Us
ECAD model for TXR40AB90-1410AI

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention