EN
  • EN
  • DE

796902-1

Part No 796902-1
Manufacturer TE Connectivity
Catalog Circular Connectors
Description CONN PLUG FMALE 8POS GOLD SOLDER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity AMP Connectors
Packaging Tray
Connector Type Plug, Female Sockets
Number of Positions 8
Shell Size - Insert 11-8
Mounting Style Through Hole
Termination Solder
Fastening Type Threaded
Orientation Keyed
Shell Material Thermoplastic
Contact Finish - Mating Gold
Color Black
Material Flammability Rating UL94 V-0
Current Rating (Amps) 7.5A
Voltage Rating 250V
Temperature Range - Operating -40°C ~ 105°C
Contact Finish Thickness - Mating 30.0μin (0.76μm)
Applications General Purpose
Manufacturer Pack Quantity 160
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811727-796902-1
Ultra Librarian 3D Model Ultra Librarian 796902-1 CAD Model

Description

The 811727-796902-1 from TE Connectivity AMP Connectors is an eight-position plug, female socket connector.

  • Voltage Rating: 250V
  • Applications: General Purpose
  • Temperature Range: -40°C to 105°C
  • Mounting Type: Through Hole
  • Fastening Type: Threaded
  • Termination: Solder
  • Supply and Demand Status: Limited
  • Manufacturer Pack Quantity: 160
  • Current Rating: 7.5A
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

ITT Cannon, LLC
CONN PLUG 1 POS STRAIGHT W/PINS
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 10POS GOLD CRIMP / 10 Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
ITT Cannon, LLC
CONN RCPT MALE 37POS SLVR SLDR
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT 12POS BOX MNT W/SCKT
Lowest to $10.8258
ITT Cannon, LLC
CONN PLUG MALE 1POS SILVER CRIMP / 1 Position Circular Connector Plug, Male Pins Crimp
Need more? Email Us
TE Connectivity
Conn Circular M 4 POS Crimp ST Panel Mount 4 Terminal 1 Port
Need more? Email Us
TE Connectivity
CONN PLUG FMALE 23POS GOLD CRIMP / 23 Position Circular Connector Plug, Female Sockets Crimp
Need more? Email Us
CUI Inc.
CONN RCPT FMALE MINI DIN 7P SLDR / 7 Position Circular Connector Receptacle, Female Sockets Solder
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT FMALE 6P GOLD SLDR CUP / 6 Position Circular Connector Receptacle, Female Sockets Solder Cup
Lowest to $34.9254

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4791 $57.9164
10+ $11.8803 $118.8030
16+ $11.5096 $184.1536
21+ $11.1377 $233.8917
27+ $10.7669 $290.7063
36+ $9.6535 $347.5260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 169 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess