EN
  • EN
  • DE

1612901-1

Part No 1612901-1
Manufacturer TE Connectivity
Catalog Blade Type Power Connectors
Description CONN RCPT 3POS 2.00MM R/A SLDR / 3 Position Receptacle, Female Blade Sockets Connector Solder 0.079" (2.00mm) Surface Mount, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies
Mfr TE Connectivity
Package Tape & Reel
Product Status Active
Connector Style Battery
Connector Type Receptacle, Female Blade Sockets
Number of Positions 3
Pitch 0.079" (2.00mm)
Mounting Type Surface Mount, Right Angle
Number of Rows 1
Termination Solder
Features Board Guide
Color Black
Fastening Type Push-Pull
Contact Material Copper Alloy
Contact Finish Gold
Voltage Rating 30 V
Current Rating (Amps) 2 A
Material - Insulation Thermoplastic
Temperature Range - Operating -20°C ~ 80°C
Base Product Number 1612901
Standard Package 1,700 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 854072-1612901-1
Ultra Librarian 3D Model Ultra Librarian 1612901-1 CAD Model

Description

The 854072-1612901-1 is a blade type power connector assembly from TE Connectivity.

  • Positions: 3
  • Pitch: 0.079" (2.00mm)
  • Color: Black
  • Connector Type: Receptacle with Female Blade Sockets
  • Rows: Single
  • Contact Finish: Gold
  • Termination: Solder
  • Fastening Type: Push-Pull
  • Contact Material: Copper Alloy
  • Insulation Material: Thermoplastic
  • Voltage Rating: 30 V
  • Current Rating: 2 A
  • Mounting: Surface Mount and Right Angle
  • Operating Temperature: -20°C to 80°C
  • Package: Tape & Reel
  • Standard Package: 1,700 pcs
  • Status: Active

You May Also Be Interested in

TE Connectivity
CONN HDR 5POS 5.00MM KINKED PIN
Lowest to $2.7485
Cinch Connectivity Solutions
CONN PLUG 3POS IN-LINE SLDR
Lowest to $24.3160
Others
Need more? Email Us
Molex, LLC
GUARDIAN II TPA PBT 2CKT
Need more? Email Us
Samtec Inc.
MICRO TERMINAL POWERSTRIP
Lowest to $7.1919
Anderson Power Products, Inc.
TERM BLADE NON-GEND 2AWG SILVER
Need more? Email Us
Samtec Inc.
PES / 4 Position Receptacle, Female Blade Sockets Connector Solder Through Hole
Lowest to $21.2920
TE Connectivity
CONN HDR 6POS 2.00MM R/A SLDR
Need more? Email Us
TE Connectivity
CONN RCPT 6POS 11.18MM PCB SLDR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9653 $57.9180
150+ $0.7921 $118.8150
230+ $0.7673 $176.4790
315+ $0.7426 $233.9190
405+ $0.7179 $290.7495
540+ $0.6436 $347.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess