EN
  • EN
  • DE

INA102AG

Part No INA102AG
Manufacturer Burr-Brown (TI)
Description Low Power INSTRUMENTATION AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Burr-Brown (TI)
Win Source Part Number 1185719-INA102AG
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA102AG CAD Model

Description

The INA102AG is a precision instrumentation amplifier designed for accurate amplification of differential signals. Manufactured by Burr-Brown (now Texas Instruments), it provides high common-mode rejection, low offset voltage, and excellent stability, making it suitable for a wide range of instrumentation and data acquisition applications.

Applications:

  • Data Acquisition Systems: Amplifying low-level signals from sensors and transducers.
  • Medical Instrumentation: Used in ECG, EEG, and other medical monitoring equipment.
  • Strain Gauge Amplification: Amplifying signals from strain gauges in load cells and pressure sensors.
  • Thermocouple Amplification: Amplifying low-level signals from thermocouples for temperature measurement.
  • Industrial Process Control: Used in industrial sensors and transmitters.

Features:

  • Low Offset Voltage: Ensures accurate amplification of low-level signals.
  • High Common-Mode Rejection Ratio (CMRR): Rejects common-mode noise and interference.
  • High Open-Loop Gain: Provides accurate amplification of differential signals.
  • Adjustable Gain: Allows for flexible gain settings to match specific application requirements.
  • Low Noise: Minimizes noise contamination of the amplified signal.
  • Wide Supply Voltage Range: Operates over a wide range of supply voltages.

Benefits:

  • Accurate Signal Amplification: Provides precise and reliable amplification of differential signals.
  • Improved Noise Immunity: High CMRR effectively rejects common-mode noise.
  • Flexible Gain Settings: Adjustable gain allows for optimization of signal levels.
  • Reduced Error: Low offset voltage minimizes DC errors in the amplified signal.
  • Stable Performance: Provides consistent and reliable performance over temperature and time.

The INA102AG is designed to provide accurate and reliable amplification of differential signals in demanding applications. Its low offset voltage and high CMRR ensure accurate signal amplification even in the presence of significant noise and interference. The adjustable gain allows for flexible signal conditioning to match the specific requirements of the application. The INA102AG is a versatile and high-performance instrumentation amplifier suitable for a wide range of precision measurement applications.

The device is designed for ease of use and integration into existing systems. Its wide supply voltage range allows for compatibility with a variety of power supply configurations. The INA102AG is a reliable and cost-effective solution for precision signal amplification.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess