Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Bytes
Win Source Part Number 1251245-SMAJ12C
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Ultra Librarian 3D Model Ultra Librarian SMAJ12C CAD Model

Description

The SMAJ12C from Bytes is a high-performance TVS diode that is designed to provide reliable protection against voltage spikes and surges in a wide range of electronic applications.

  • Popularity: medium
  • Supply and demand status: balance
  • Applications: automotive, computers and computer peripherals, communications and networking, consumer electronics, lighting, sensing and instrumentation, industrial applications.

You May Also Be Interested in

Amazing
TVS DEVICE HIGH VOLTAGE 1-CH 15V / Clamp Ipp Tvs Diode Surface Mount SOD-323
Lowest to $0.0776
ECAD model for AZ4615-01L
STMicroelectronics
TVS DIODE 5VWM 11.3VC 5UQFN / 11.3V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 5-µQFN (1.3x0.8)
Need more? Email Us
ECAD model for HSP051-4M5
Yageo
TVS ESD, SOD-123S, 33V, 53.3V, R / 53.3V Clamp 3.8A Ipp Tvs Diode Surface Mount SOD-123S
Need more? Email Us
ECAD model for SJD12C33L01
Vishay
TVS DIODE 43VWM 69.4VC DO214AA / 69.4V Clamp 8.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Need more? Email Us
ECAD model for SMBJ43A-E3/5B
Vishay
TVS DIODE 23.1VWM 37.5VC DO214AA / 37.5V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to $0.0596
ECAD model for P6SMB27A-E3/5B
MDE Semiconductor, Inc.
TVS DIODE UP 30VRWM 50.7VC
Lowest to $1.7780
ECAD model for 15KP30A
Bourns Inc.
TVS DIODE 16VWM 26VC SMC / 26V Clamp 115.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Lowest to $0.6344
ECAD model for SMLJ16A
ON Semiconductor
SC-74 Quad Monolithic Common Anode | TVS DIODE 9.1V 17.3V SC74
Lowest to $0.2306
ECAD model for MMQA12VT1
Littelfuse Inc.
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR VOLTAGE-5.0 to 110 Volts   | TVS DIODE 20V 32.4V P600
Lowest to $2.1481
ECAD model for 5KP20CA

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention