EN
  • EN
  • DE

NMV0512S

Part No NMV0512S
Manufacturer C&D Technologies
Description 3kVDC Isolated 1W Single & Dual Output DC-DC Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer C&D Technologies
Win Source Part Number 1231895-NMV0512S
Manufacturer Homepage www.cdpowerelectronics.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NMV0512S CAD Model

Description

The NMV0512S is an isolated DC-DC converter manufactured by C&D Technologies (now part of Murata Power Solutions). It is designed to provide a regulated 12V DC output from a 5V DC input, while also providing galvanic isolation between the input and output. This isolation is essential for safety and noise reduction in various applications.

Applications:

  • Industrial Automation: Providing isolated power for sensors, actuators, and control circuits.
  • Medical Equipment: Supplying isolated power for patient monitoring systems and diagnostic equipment.
  • Telecommunications: Powering telecom interfaces and data communication lines.
  • Transportation: Providing isolated power for onboard electronics in vehicles.
  • Instrumentation: Supplying isolated power for measurement and testing equipment.

Features:

  • Galvanic Isolation: Provides electrical isolation between input and output, enhancing safety and reducing noise.
  • Regulated Output: Delivers a stable 12V DC output voltage, even with variations in the input voltage.
  • Compact Size: Offers high power density in a small package.
  • High Efficiency: Converts DC power with minimal losses.
  • Low Noise: Generates minimal electrical noise.
  • Short Circuit Protection: Protects the module and the load from short circuit conditions.
  • Continuous Operation: Designed for reliable continuous operation in various environments.

Benefits:

  • Enhanced Safety: Galvanic isolation provides protection against electrical shock and ground loops.
  • Improved System Performance: Stable and regulated output voltage ensures reliable operation of connected devices.
  • Reduced Noise: Isolation minimizes noise coupling between input and output.
  • Simplified System Design: Easy integration with existing systems.
  • Increased Reliability: Robust design ensures reliable operation in harsh environments.

Additional Details:

The NMV0512S has a specified input voltage of 5V DC and a regulated output voltage of 12V DC. The isolation voltage is typically specified at several kVDC. The module operates across a specified temperature range, often -40°C to +85°C. It has specific electrical characteristics documented in the datasheet, including efficiency, ripple, and noise specifications.

The NMV0512S is widely used in applications requiring isolated DC-DC conversion with a regulated output. Its compact size and robust features make it a popular choice for various industrial and medical applications.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2542 $56.2710
11+ $9.2343 $101.5773
17+ $8.9457 $152.0769
24+ $8.6571 $207.7704
30+ $8.3686 $251.0580
40+ $7.5028 $300.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess