Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1211633-BD09BU
Categories DIP Switches
Manufacturer C&K Components
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD09BU CAD Model

Description

The BD09BU is a DIP (Dual In-line Package) switch manufactured by C&K Components. DIP switches are used for configuring electronic devices by allowing users to set a series of on/off switches. The BD09BU contains 9 individual switches, each of which can be independently set to control various functions or represent a binary code within a circuit.

Applications

  • Configuration of settings on printed circuit boards (PCBs).
  • Selection of operating modes in electronic devices.
  • Setting addresses for interconnected devices in network systems.
  • Calibration of electronic test and measurement equipment.
  • Programming of embedded systems and microcontrollers.

Features

  • 9 individual SPST (Single Pole Single Throw) switches in a single package.
  • Standard DIP package for easy insertion and soldering on PCBs.
  • Recessed actuator design to minimize accidental switching.
  • Gold-plated contacts to ensure reliable and low-resistance switching.
  • Sealed construction providing protection from dust and other contaminants.

Benefits

  • Provides a straightforward method for configuring electronic devices.
  • Ensures reliable switching performance over its operational life.
  • Reduces the likelihood of inadvertent setting changes.
  • Offers long-term performance in various environmental conditions.
  • Delivers a cost-effective solution for device configuration requirements.

Specifications

The BD09BU DIP switch includes 9 SPST switches typically rated for 24VDC at 25mA. Contact resistance is usually less than 50 milliohms. It operates within a temperature range of approximately -20°C to +85°C. The design is for through-hole mounting onto PCBs. The actuator type is typically a recessed slide to prevent accidental operation. The materials used comply with RoHS standards.

You May Also Be Interested in

Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $3.5455
ECAD model for A6HF-4102
NKK Switches
8MM SEALED SMT DIP ROTARY
Need more? Email Us
ECAD model for ND3FR16P
NKK Switches
SW ROTARY DIP HEX COMP 0.1A 5V
Need more? Email Us
ECAD model for ND3FC16H-R
Grayhill Inc.
SWITCH ROCKER DIP DPDT 0.15A 30V
Need more? Email Us
ECAD model for 76SD01T
Omron
SWITCH PIANO DIP SPST 0.025A 24V
Need more? Email Us
ECAD model for A6SR-4101-P
Omron
SW ROTARY DIP HEX COMP 0.1A 28V
Need more? Email Us
ECAD model for A6A-16CW
Omron
SWITCH PIANO DIP SPST 0.025A 24V
Need more? Email Us
ECAD model for A6SR-4104-P
E-SWITCH
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us
ECAD model for KAE04TGGT
C&K Components
SWITCH SLIDE DIP SPST 0.1A 5V
Need more? Email Us
ECAD model for BD08AV

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention