Products specifications Report Issue?

Category Optoelectronics - Optoelectronics Accessories
Mfr Ledil
Series MIRELLA
Package Tray
Product Status Active
Accessory Type Base
Base Product Number C13083
Standard Package 32 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
California Prop 65 Warning Information
Win Source Part Number 1052795-C13083_PF-SOCKET
Ultra Librarian 3D Model Ultra Librarian C13083_PF-SOCKET CAD Model

Description

The Ledil MIRELLA PF-SOCKET is an optoelectronics accessory designed for use with various electronic components.

  • Accessory Type: Base Accessory
  • Package: Tray
  • Series: MIRELLA
  • Standard Package: 32 pieces
  • ECCN: EAR99
  • Manufacturer: Ledil
  • Application: Optoelectronic

You May Also Be Interested in

Dialight
SUB MIN.PANEL IND.
Need more? Email Us
ECAD model for 109-0113-200
Kingbright Corporation
LED HOLDER FOR 5MM LED
Need more? Email Us
ECAD model for RTF5010
Schneider Electric
HARMONY XB4, HARMONY XB5, GREEN
Need more? Email Us
ECAD model for ZBV0133
EAO
FLASHER ELEMENT 24/24VDC 85MA SC
Need more? Email Us
ECAD model for 704.943.5
Honeywell
AML41CBC2
Need more? Email Us
ECAD model for AML41CBC2
Schneider Electric
HARMONY XB4, HARMONY XB5, RED PL
Need more? Email Us
ECAD model for ZBV0143
Apem Inc.
30MM IND CTRL PB OPERATOR
Need more? Email Us
ECAD model for A0242J2
Dialight
EDGE LIGHT PANEL IND.
Need more? Email Us
ECAD model for 271-8430-0212-702
Dialight
MIN. DIMMER PANEL IND.
Need more? Email Us
ECAD model for 204-0133-203

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention