Products specifications Report Issue?

Mounting Type Through Hole
Circuit SPDT
Switch Function On-Off-On
Current Rating (Amps) 0.4VA (AC/DC)
Voltage Rating - AC 20 V
Voltage Rating - DC 20 V
Actuator Type Paddle
Color - Actuator/Cap Black
Actuator Marking No Marking
Termination Style PC Pin
Features Sealed - Flux Protection
Panel Cutout Dimensions Rectangular - 17.96mm x 10.62mm
Temperature Range - Operating -30°C ~ 85°C
Approval Agency cULus
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1558316-E103J2V21BE2
Ultra Librarian 3D Model Ultra Librarian E103J2V21BE2 CAD Model

You May Also Be Interested in

Carling Technologies
SWITCH ROCKER / Rocker Switch SPST 20A (DC) Panel Mount, Snap-In
Need more? Email Us
ECAD model for L11D1EHN1-A7900-000
Carling Technologies
PLUG ILLUMINATED / Incandescent Panel Indicator Clear 18V Quick Connect - 0.250" (6.3mm)
Need more? Email Us
ECAD model for VP170-61ZEZ-00000
Cherry Semiconductor Corporation
Single-Pole Rocker Switch | SWITCH ROCKER SPST 10A 125V
Need more? Email Us
ECAD model for SRB22A2FBBNN
Carling Technologies
SWITCH ROCKER / Rocker Switch DPDT 15A (AC/DC) 125 V Panel Mount, Snap-In
Need more? Email Us
ECAD model for TIGL50-4C-BL-A
Apem Inc.
SWITCH ROCKER SPDT 6A 250V
Need more? Email Us
ECAD model for FMC7
Honeywell
SEALED OPERATOR CONTROL / Rocker Switch 4PDT 10A (AC) 125 V Panel Mount, Flange
Need more? Email Us
ECAD model for 4TP216-70
ZF Electronics
SWITCH ROCKER DPST 10A 125V / Rocker Switch DPST 10A (AC) 125 V Panel Mount, Snap-In
Need more? Email Us
ECAD model for LRA32H2BBRLN
Carling Technologies
SWITCH ROCKER / Rocker Switch SPST 15A (AC/DC) 125 V Panel Mount, Snap-In
Need more? Email Us
ECAD model for LTILA51-6S-BL-GN-WBL/24V
Carling Technologies
Rocker Switch; Contura; J Series
Need more? Email Us
ECAD model for J2B2X0VB-BSC70-300-XVD3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention