EN
  • EN
  • DE

SW-349

Part No SW-349
Manufacturer M/A-Com Technology Solutions
Catalog Rocker Switches
Description Drivers for GaAs FET Switches and Digital Attenuators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer M/A-Com Technology Solutions
Win Source Part Number 349690-SW-349
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SW-349 CAD Model

Description

The M/A-Com Technology Solutions SW-349 is a high-performance SPDT (Single Pole Double Throw) switch designed for various RF and microwave applications. This switch offers excellent isolation, low insertion loss, and fast switching speeds, making it suitable for use in communication systems, test and measurement equipment, and radar applications.

Applications:

  • Wireless communication systems: Used in base stations and mobile devices for signal routing and antenna selection.
  • Test and measurement equipment: Employed in signal generators, spectrum analyzers, and network analyzers for accurate signal switching.
  • Radar systems: Utilized in transmit/receive modules for signal control.
  • Military and aerospace applications: Found in communication and navigation systems.

Features:

  • SPDT Configuration: Provides versatile signal routing capabilities.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring high signal integrity.
  • High Isolation: Prevents signal leakage between ports, maintaining signal purity.
  • Fast Switching Speed: Enables rapid signal switching, improving system responsiveness.
  • Compact Size: Allows for integration into space-constrained applications.
  • Surface Mount Package: Facilitates automated assembly and reduces manufacturing costs.

Benefits:

  • Improved System Performance: The low insertion loss and high isolation of the SW-349 contribute to enhanced signal quality and overall system performance.
  • Increased Design Flexibility: The SPDT configuration provides versatile signal routing options, allowing for greater design flexibility.
  • Reduced System Size and Weight: The compact size of the switch enables the development of smaller and lighter systems.
  • Enhanced Reliability: The robust design and high-quality components ensure reliable operation in demanding environments.
  • Cost-Effective Solution: The surface mount package and automated assembly capabilities reduce manufacturing costs.

Additional Details:

The SW-349 typically operates over a broad frequency range, and its performance characteristics are specified in detail within its datasheet. It's constructed using advanced semiconductor technology to achieve its high performance and reliability. Specific parameters to consider when using the SW-349 include its operating voltage, control voltage, and RF power handling capabilities. Consult the official datasheet for precise specifications and application guidelines.

You May Also Be Interested in

E-SWITCH
SWITCH ROCKER DPDT 20A 125V
Need more? Email Us
Apem Inc.
SWITCH ROCKER DPDT 10A 125V
Need more? Email Us
C&K Components
SWITCH ROCKER DPST 10A 125V
Need more? Email Us
Apem Inc.
SWITCH ROCKER SPDT 0.4VA 20V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPST 6A 125V
Need more? Email Us
C&K Components
SWITCH ROCKER SPDT 5A 120V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPST 10A 125V
Need more? Email Us
CW Industries
SWITCH ROCKER SPST-NO 21A 14V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPDT 6A 125V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7539 $60.0624
38+ $3.0801 $117.0438
59+ $2.9838 $176.0442
80+ $2.8875 $231.0000
104+ $2.7913 $290.2952
139+ $2.5026 $347.8614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess