Products specifications Report Issue?

Category Switches>Slide Switches
Mfr C&K
Series ES
Package Tape & Reel
Circuit SPST
Contact Timing Not Specified
Switch Function On-Off
Current Rating (Amps) 0.4VA (AC/DC)
Voltage Rating - AC 20 V
Voltage Rating - DC 20 V
Actuator Type Standard
Actuator Length 3.07mm
Contact Material Bronze
Contact Finish Gold
Mounting Type Surface Mount, Right Angle
Termination Style Gull Wing
Features Epoxy Sealed Terminals, IP57
Temperature Range - Operating -30°C ~ 85°C
Actuator Material Liquid Crystal Polymer (LCP)
Switch Travel 2.29mm
Mechanical Life 40,000 Cycles
Electrical Life 40,000 Cycles
Base Product Number ES02M
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.50.9050
Other Names CKN1813CT,CKN1813DKR,*ES02MSABE,Q8111124,CKN1813TR,2266-ES02MSABE
Standard Package 300
Win Source Part Number 1057756-ES02MSABE
Ultra Librarian 3D Model Ultra Librarian ES02MSABE CAD Model

Description

The C&K ES02MSABE is a slide switch with a circuit of SPST and a switch function of On-Off.

  • Circuit: SPST
  • Switch Function: On-Off
  • Contact Material: Bronze
  • Contact Finish: Gold
  • Voltage Rating: 20V AC/DC
  • Current Rating: 0.4VA (AC/DC)
  • Actuator Type: Standard
  • Actuator Length: 3.07mm
  • Switch Travel: 2.29mm
  • Electrical Life: 40,000 cycles
  • Mechanical Life: 40,000 cycles
  • Mounting Type: Surface Mount, Right Angle
  • Termination Style: Gull Wing
  • Seal: Epoxy Sealed with IP57
  • Approval: REACH
  • Standard Package: 300
  • MSL Level: 1 (Unlimited)
  • ECCN: EAR99
  • HTSUS: 8536.50.9050

You May Also Be Interested in

Grayhill Inc.
SWITCH SLIDE SPDT 3A 125V
Need more? Email Us
ECAD model for 48BFSP1M2QT
Alps Alpine
Slide Switches SPDT VERTICAL 2mm
Lowest to $0.3723
ECAD model for SSSF011700
E-SWITCH
SWITCH SLIDE DPDT 5A 120V
Need more? Email Us
ECAD model for 500SDP1S1M7QEA
Shouhan Science and Technology Co., Ltd.
Slide Switch SPDT 50mA @ 12V Surface Mount, Right Angle 8mm
Lowest to $0.1760
ECAD model for MSK12C02
Wurth Electronics Inc
SWITCH SLIDE SPDT 0.3A 5V
Lowest to $2.0048
ECAD model for 450404015514
NKK Switches
SWITCH SLIDE SPDT 0.4VA 28V
Need more? Email Us
ECAD model for SS12SDP4
C&K Components
SWITCH SLIDE DPDT 100MA 12V / Slide Switch DPDT Through Hole
Need more? Email Us
ECAD model for OS202011MS2QN1
TE Connectivity
SWITCH SLIDE DPDT 0.4VA 20V / Slide Switch DPDT Through Hole
Need more? Email Us
ECAD model for 1825032-4
C&K Components
SWITCH SLIDE DPST 0.4VA 20V
Need more? Email Us
ECAD model for ES22MCBE

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention