EN
  • EN
  • DE

MSK12C02

Part No MSK12C02
Manufacturer Shouhan Science and Technology Co., Ltd.
Catalog Slide Switches
Description Slide Switch SPDT 50mA @ 12V Surface Mount, Right Angle 8mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SMD,8x2.8mm
Mounting Type Surface Mount, Right Angle
Current Rating 50mA
Circuit SPDT
Switch Height 1.4mm
Length 8mm
Voltage Rating 12V
Width 2.8mm
Termination Style SMD(SMT) Tab
Ultra Librarian 3D Model Ultra Librarian MSK12C02 CAD Model

You May Also Be Interested in

C&K Components
SWITCH SLIDE DPST 4A 125V
Need more? Email Us
C&K Components
SWITCH SLIDE SPDT 6A 120V
Need more? Email Us
TE Connectivity
Slide Switch, 6PDT, On-on, 0.4A,
Need more? Email Us
E-SWITCH
SWITCH SLIDE DPDT 5A 120V
Need more? Email Us
NKK Switches
SWITCH SLIDE DPDT 0.4VA 28V
Need more? Email Us
NKK Switches
SWITCH SLIDE SPST 0.4VA 28V
Need more? Email Us
NKK Switches
SWITCH SLIDE SPDT 6A 125V
Need more? Email Us
C&K Components
SWITCH SLIDE SPDT 0.4VA 20V
Need more? Email Us
Apem Inc.
SWITCH SLIDE SPDT 500MA 12V
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
615+ $0.0815 $50.1225
1,495+ $0.0669 $100.0155
2,315+ $0.0648 $150.0120
3,190+ $0.0627 $200.0130
4,130+ $0.0606 $250.2780
5,515+ $0.0544 $300.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,000 pieces
MOQ: 615 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess